Deodhar Electro Design P. Ltd. AC-DC Switch Mode SM Series Rectifier and Charger SM1000

Description
These are essentially high performance Switch Mode Type Power Supplies and comes in 3U High, Standard 19" Plug-in Module. Each Module is capable of delivering 1000 Watts of Power. Compact size and higher power to volume ratio are the unique features of this product. These units are designed to meet EN55022 / VDE0878 safety standards. Multiples of these modules can be used in parallel to derive higher power. While used in parallel, individual module will automatically share the available load equally. The optional features of these SM series Power Supplies/ Chargers include Active Power Factor Corrector at the input and hot swappable Modular construction. These units are ideal for Telecom, Battery Charging and Industrial applications. Features: Compact 19" Rack Construction Wide Input Range Abnormal Condition Alarm Float / Boost Mode Optional Feature include PFC Designed to Meet VDE0878 / EN55022-B Power Rating up to 6000W
Description
These are essentially high performance Switch Mode Type Power Supplies and comes in 3U High, Standard 19" Plug-in Module. Each Module is capable of delivering 1000 Watts of Power. Compact size and higher power to volume ratio are the unique features of this product. These units are designed to meet EN55022 / VDE0878 safety standards. Multiples of these modules can be used in parallel to derive higher power. While used in parallel, individual module will automatically share the available load equally. The optional features of these SM series Power Supplies/ Chargers include Active Power Factor Corrector at the input and hot swappable Modular construction. These units are ideal for Telecom, Battery Charging and Industrial applications. Features: Compact 19" Rack Construction Wide Input Range Abnormal Condition Alarm Float / Boost Mode Optional Feature include PFC Designed to Meet VDE0878 / EN55022-B Power Rating up to 6000W

Suppliers

Company
Product
Description
Supplier Links
AC-DC Switch Mode SM Series Rectifier and Charger - SM1000 - Deodhar Electro Design P. Ltd.
Mumbai, Maharashtra, India
AC-DC Switch Mode SM Series Rectifier and Charger
SM1000
AC-DC Switch Mode SM Series Rectifier and Charger SM1000
These are essentially high performance Switch Mode Type Power Supplies and comes in 3U High, Standard 19" Plug-in Module. Each Module is capable of delivering 1000 Watts of Power. Compact size and higher power to volume ratio are the unique features of this product. These units are designed to meet EN55022 / VDE0878 safety standards. Multiples of these modules can be used in parallel to derive higher power. While used in parallel, individual module will automatically share the available load equally. The optional features of these SM series Power Supplies/ Chargers include Active Power Factor Corrector at the input and hot swappable Modular construction. These units are ideal for Telecom, Battery Charging and Industrial applications. Features: Compact 19" Rack Construction Wide Input Range Abnormal Condition Alarm Float / Boost Mode Optional Feature include PFC Designed to Meet VDE0878 / EN55022-B Power Rating up to 6000W

These are essentially high performance Switch Mode Type Power Supplies and comes in 3U High, Standard 19" Plug-in Module. Each Module is capable of delivering 1000 Watts of Power. Compact size and higher power to volume ratio are the unique features of this product. These units are designed to meet EN55022 / VDE0878 safety standards.

Multiples of these modules can be used in parallel to derive higher power. While used in parallel, individual module will automatically share the available load equally. The optional features of these SM series Power Supplies/ Chargers include Active Power Factor Corrector at the input and hot swappable Modular construction.

These units are ideal for Telecom, Battery Charging and Industrial applications.

Features:

  • Compact 19" Rack Construction
  • Wide Input Range
  • Abnormal Condition Alarm
  • Float / Boost Mode
  • Optional Feature include PFC
  • Designed to Meet VDE0878 / EN55022-B
  • Power Rating up to 6000W
Supplier's Site

Technical Specifications

  Deodhar Electro Design P. Ltd.
Product Category Power Supplies
Product Number SM1000
Product Name AC-DC Switch Mode SM Series Rectifier and Charger
Type DC Power Supply; Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Converters - PS8-700ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage 12.0 volts
View Details
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details