Autec Power Inc. HP Series "The Dynamic" AutecFlex HP6000-143P581-HE2

Description
“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.
Description
“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.

Suppliers

Company
Product
Description
Supplier Links
HP Series
Frisco, TX, United States
HP Series "The Dynamic" AutecFlex
HP6000-143P581-HE2
HP Series "The Dynamic" AutecFlex HP6000-143P581-HE2
“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.

“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number HP6000-143P581-HE2
Product Name HP Series "The Dynamic" AutecFlex
Type Rectifier; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8300 amps
View Details
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details