The TSM800 is a multipoint temperature sensor designed for continuous process monitoring in oil & gas, petrochemical, and chemicals industries, utilizing a single access point into vessels. It is available in five design configurations: compact thermocouple, flexible thermocouple, guided tube thermocouple, Medusa thermocouple, and Medusa RTD, all constructed with fully metal-sheathed cable and ceramic insulation. The compact design offers cables as small as 3.18 mm in diameter with up to 16 measurement points, while the Medusa types support sensor lengths up to 40 m and pressures up to 69 bar. Thermocouple types K, N, J, and E, or PT100 RTDs, are supported with standard accuracy better than 1.5 °C. Hazardous area certifications include intrinsic safety, increased safety, and explosion-proof options with IP65 enclosures. ABB thermowells are manufactured to ASME standards with full material traceability and ISO 9001 quality system certification.
Multipoint temperature sensors are an engineered solution based on the conditions and dimensions of an individual process plant. Mainly used for the oil & gas, petrochemicals and chemicals industry.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Industrial Thermometers |
| Product Number | TSM800 |
| Product Name | Multipoint temperature sensor |
| Display / Scale Characteristics | Celsius/Centigrade |