ABB Measurement & Analytics Thermal mass flowmeter SensyMaster FMT200

Description
Precise and dynamic direct mass flow measurement of gases for OEM applications. High-grade thermal sensor elements – superior long-term stability – effective sensor element protection frame with flow conditioning properties SmartSensor solution – Meter intelligence located at the sensor – all digital solution – reduced wiring costs with industry standard connection cables – long cable distances are possible SensorApplicationMem ory – Plug and play electronics replacement – Redundant data storage for maximum data security ABB common electronic concept – MODBUS communication interface – Multiple 32-bit processor structure – full digital heating circuit control – dynamic temperature compensation ApplicationSelector – Adaption of the characteristic application parameters on site – choice between up to two applications (FMT230) – choice between up to eight applications (FMT250) – setup new applications without the need for recalibration (FMT250) VeriMass onboard verification and diagnostics – Fingerprint based SensorCheck to verify the integrity of the thermal sensor elements – continuous health check of the meter – parameter plausibility check
Request a Quote Datasheet
Description
Precise and dynamic direct mass flow measurement of gases for OEM applications. High-grade thermal sensor elements – superior long-term stability – effective sensor element protection frame with flow conditioning properties SmartSensor solution – Meter intelligence located at the sensor – all digital solution – reduced wiring costs with industry standard connection cables – long cable distances are possible SensorApplicationMem ory – Plug and play electronics replacement – Redundant data storage for maximum data security ABB common electronic concept – MODBUS communication interface – Multiple 32-bit processor structure – full digital heating circuit control – dynamic temperature compensation ApplicationSelector – Adaption of the characteristic application parameters on site – choice between up to two applications (FMT230) – choice between up to eight applications (FMT250) – setup new applications without the need for recalibration (FMT250) VeriMass onboard verification and diagnostics – Fingerprint based SensorCheck to verify the integrity of the thermal sensor elements – continuous health check of the meter – parameter plausibility check
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal mass flowmeter - SensyMaster FMT200 - ABB Measurement & Analytics
Zurich, Switzerland
Thermal mass flowmeter
SensyMaster FMT200
Thermal mass flowmeter SensyMaster FMT200
Precise and dynamic direct mass flow measurement of gases for OEM applications. High-grade thermal sensor elements – superior long-term stability – effective sensor element protection frame with flow conditioning properties SmartSensor solution – Meter intelligence located at the sensor – all digital solution – reduced wiring costs with industry standard connection cables – long cable distances are possible SensorApplicationMem ory – Plug and play electronics replacement – Redundant data storage for maximum data security ABB common electronic concept – MODBUS communication interface – Multiple 32-bit processor structure – full digital heating circuit control – dynamic temperature compensation ApplicationSelector – Adaption of the characteristic application parameters on site – choice between up to two applications (FMT230) – choice between up to eight applications (FMT250) – setup new applications without the need for recalibration (FMT250) VeriMass onboard verification and diagnostics – Fingerprint based SensorCheck to verify the integrity of the thermal sensor elements – continuous health check of the meter – parameter plausibility check

Precise and dynamic direct mass flow measurement of gases for OEM applications.

  • High-grade thermal sensor elements
    – superior long-term stability
    – effective sensor element protection frame with flow conditioning properties
  • SmartSensor solution
    – Meter intelligence located at the sensor
    – all digital solution
    – reduced wiring costs with industry standard connection cables
    – long cable distances are possible
  • SensorApplicationMemory
    – Plug and play electronics replacement
    – Redundant data storage for maximum data security
  • ABB common electronic concept
    – MODBUS communication interface
    – Multiple 32-bit processor structure
    – full digital heating circuit control
    – dynamic temperature compensation
  • ApplicationSelector
    – Adaption of the characteristic application parameters on site
    – choice between up to two applications (FMT230)
    – choice between up to eight applications (FMT250)
    – setup new applications without the need for recalibration (FMT250)
  • VeriMass onboard verification and diagnostics
    – Fingerprint based SensorCheck to verify the integrity of the thermal sensor elements
    – continuous health check of the meter
    – parameter plausibility check
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Flow Meters
Product Number SensyMaster FMT200
Product Name Thermal mass flowmeter
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX
Operating Temperature -40 to 158 F (-40 to 70 C)
Pipe Diameter 118.00 inch (2997 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge meterflow element - FPD470P - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Pipe Diameter 1.00 to 24.00 inch (25.4 to 610 mm)
Mounting In-line
End Fittings In-line Flanged
View Details
Electromagnetic Flowmeter - ProcessMaster FET680 - ABB Measurement & Analytics
Specs
Features Programmable
Product Standards RoHS (optional feature)
Process Media Type Liquid
View Details
Two-Wire Swirl Flowmeter - FSS430 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Programmable
View Details
Compact Averaging Pitot Flowmeter - PitotMaster FPD550 - ABB Measurement & Analytics
Specs
Meter Type Mass Flow Meter; Volumetric Flow Meter
Additional Variables Measured Temperature
Approvals ATEX; FM
View Details