ABB Measurement & Analytics Thermal mass flowmeter Sensyflow FMT700-P

Description
The measuring system comprises a flowmeter sensor (measuring tube), a measuring section and a supply / evaluation unit. The FMT700-P Compact has an integrated transmitter. The sensor is designed as a measuring tube and accommodates the measuring elements. The meter tube is available in six nominal diameters ranging from DN 25 to DN 200 and is installed in the measuring section by using quick-clamping connectors. The measuring section consists of inlet and outlet sections of the appropriate size and of an air filter or flow conditioner which can be connected – e.g. to an air duct – via the connection piece on the suction side. The Sensyflow FMT700-P Compact can simultaneously operate one analog output (current 0 / 4 to 20 mA or voltage 0 to 5 / 10 V), one digital output (frequency, pulse, alarm) and a serial RS232 interface. The supply / evaluation unit is available as a 19” plug-in version or as a desktop unit. It provides the power supply for the sensor and converts its flow-dependent current signal into standard analog mass flow signals. The unit with a 6-digit display is suitable for all measuring tubes and automatically identifies the appropriate nominal diameter. Further diagnostic functions allow simple and safe operation.
Request a Quote
Description
The measuring system comprises a flowmeter sensor (measuring tube), a measuring section and a supply / evaluation unit. The FMT700-P Compact has an integrated transmitter. The sensor is designed as a measuring tube and accommodates the measuring elements. The meter tube is available in six nominal diameters ranging from DN 25 to DN 200 and is installed in the measuring section by using quick-clamping connectors. The measuring section consists of inlet and outlet sections of the appropriate size and of an air filter or flow conditioner which can be connected – e.g. to an air duct – via the connection piece on the suction side. The Sensyflow FMT700-P Compact can simultaneously operate one analog output (current 0 / 4 to 20 mA or voltage 0 to 5 / 10 V), one digital output (frequency, pulse, alarm) and a serial RS232 interface. The supply / evaluation unit is available as a 19” plug-in version or as a desktop unit. It provides the power supply for the sensor and converts its flow-dependent current signal into standard analog mass flow signals. The unit with a 6-digit display is suitable for all measuring tubes and automatically identifies the appropriate nominal diameter. Further diagnostic functions allow simple and safe operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensyflow FMT700-P is a thermal mass flowmeter for direct air mass flow measurement without pressure or temperature compensation. It comprises a sensor installed in an ABB measuring section with inlet and outlet sections and a flow conditioner, available in nominal diameters DN 25 to DN 200. The separate 19-inch plug-in transmitter provides 0 to 10 V and 0/4 to 20 mA analog outputs, an RS232 serial interface, and supports up to two sensors. The sensor has an IP54 and NEMA 12 rating, operates on 115 or 230 V AC, and delivers ≤ ±1.0% measuring accuracy with ≤ ±0.25% repeatability and a response time of ≤ 12 ms. Wetted components are anodized aluminum or stainless steel, and the medium temperature range is −25 to 80 °C. It is used in automotive test benches and R&D applications.

Datasheet Summary
Powered by GS/AI

The Sensyflow FMT700-P is a thermal mass flowmeter for direct air mass flow measurement without pressure or temperature compensation. It comprises a sensor installed in an ABB measuring section with inlet and outlet sections and a flow conditioner, available in nominal diameters DN 25 to DN 200. The separate 19-inch plug-in transmitter provides 0 to 10 V and 0/4 to 20 mA analog outputs, an RS232 serial interface, and supports up to two sensors. The sensor has an IP54 and NEMA 12 rating, operates on 115 or 230 V AC, and delivers ≤ ±1.0% measuring accuracy with ≤ ±0.25% repeatability and a response time of ≤ 12 ms. Wetted components are anodized aluminum or stainless steel, and the medium temperature range is −25 to 80 °C. It is used in automotive test benches and R&D applications.

Suppliers

Company
Product
Description
Supplier Links
Thermal mass flowmeter - Sensyflow FMT700-P - ABB Measurement & Analytics
Zurich, Switzerland
Thermal mass flowmeter
Sensyflow FMT700-P
Thermal mass flowmeter Sensyflow FMT700-P
The measuring system comprises a flowmeter sensor (measuring tube), a measuring section and a supply / evaluation unit. The FMT700-P Compact has an integrated transmitter. The sensor is designed as a measuring tube and accommodates the measuring elements. The meter tube is available in six nominal diameters ranging from DN 25 to DN 200 and is installed in the measuring section by using quick-clamping connectors. The measuring section consists of inlet and outlet sections of the appropriate size and of an air filter or flow conditioner which can be connected – e.g. to an air duct – via the connection piece on the suction side. The Sensyflow FMT700-P Compact can simultaneously operate one analog output (current 0 / 4 to 20 mA or voltage 0 to 5 / 10 V), one digital output (frequency, pulse, alarm) and a serial RS232 interface. The supply / evaluation unit is available as a 19” plug-in version or as a desktop unit. It provides the power supply for the sensor and converts its flow-dependent current signal into standard analog mass flow signals. The unit with a 6-digit display is suitable for all measuring tubes and automatically identifies the appropriate nominal diameter. Further diagnostic functions allow simple and safe operation.

The measuring system comprises a flowmeter sensor (measuring tube), a measuring section and a supply / evaluation unit. The FMT700-P Compact has an integrated transmitter.

The sensor is designed as a measuring tube and accommodates the measuring elements. The meter tube is available in six nominal diameters ranging from DN 25 to DN 200 and is installed in the measuring section by using quick-clamping connectors.

The measuring section consists of inlet and outlet sections of the appropriate size and of an air filter or flow conditioner which can be connected – e.g. to an air duct – via the connection piece on the suction side.

The Sensyflow FMT700-P Compact can simultaneously operate one analog output (current 0 / 4 to 20 mA or voltage 0 to 5 / 10 V), one digital output (frequency, pulse, alarm) and a serial RS232 interface.

The supply / evaluation unit is available as a 19” plug-in version or as a desktop unit. It provides the power supply for the sensor and converts its flow-dependent current signal into standard analog mass flow signals. The unit with a 6-digit display is suitable for all measuring tubes and automatically identifies the appropriate nominal diameter. Further diagnostic functions allow simple and safe operation.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Flow Meters
Product Number Sensyflow FMT700-P
Product Name Thermal mass flowmeter
Meter Technology Thermal
Meter Type Mass Flow Meter
Operating Temperature -49 to 131 F (-45 to 55 C)
Mounting In-line
End Fittings In-line Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Electromagneticflowmeter - ProcessMaster FEP610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Meter Type Mass Flow Meter; Volumetric Flow Meter
Operating Temperature -22 to 140 F (-30 to 60 C)
View Details
Thermal mass flowmeter - SensyMaster FMT400 - ABB Measurement & Analytics
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX
View Details
Coriolis mass flowmeter - CoriolisMasterFCH130 and FCH150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Approvals ATEX
View Details
Stack gas flow metering system - FPD580 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Type Mass Flow Meter
Features Programmable
Additional Variables Measured Temperature (optional feature)
View Details