ABB Measurement & Analytics Electrical RotaryActuator RHD250

Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RHD250 Electrical Rotary Actuator from ABB Measurement & Analytics is designed for precise control of rotary movements in applications such as valve flaps and ball valves. It provides a nominal torque of 250 Nm (200 lbf-ft) and operates in continuous control mode, allowing for high response sensitivity and positioning accuracy. The actuator is stall-proof and does not require position- or torque-dependent shut-off, enhancing reliability in operation. This actuator features adjustable mechanical limit stops to define the operating range and includes a handwheel for emergency manual operation. It is powered by a microprocessor-controlled electronic unit, which manages signal and power input, and is compatible with power supplies of 115 V AC or 230 V AC. The RHD250 is maintenance-free for up to 10 years, making it a durable choice for long-term applications.

Datasheet Summary
Powered by GS/AI

The RHD250 Electrical Rotary Actuator from ABB Measurement & Analytics is designed for precise control of rotary movements in applications such as valve flaps and ball valves. It provides a nominal torque of 250 Nm (200 lbf-ft) and operates in continuous control mode, allowing for high response sensitivity and positioning accuracy. The actuator is stall-proof and does not require position- or torque-dependent shut-off, enhancing reliability in operation. This actuator features adjustable mechanical limit stops to define the operating range and includes a handwheel for emergency manual operation. It is powered by a microprocessor-controlled electronic unit, which manages signal and power input, and is compatible with power supplies of 115 V AC or 230 V AC. The RHD250 is maintenance-free for up to 10 years, making it a durable choice for long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Electrical RotaryActuator - RHD250 - ABB Measurement & Analytics
Zurich, Switzerland
Electrical RotaryActuator
RHD250
Electrical RotaryActuator RHD250
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Process optimization thanks to maximum control precision
  • Maintenance-free up to 10 years
  • Electrical actuator for continuous positioning, three-point position control, or bus control
  • Stallproof without the need for position- or torque-dependent shut-off
  • Adjustable mechanical limit stops for defined operating range
  • Handwheel for emergency operation
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Electric Rotary Actuators
Product Number RHD250
Product Name Electrical RotaryActuator
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 378mm x 204mm x 444mm
Rotation Angle 90°; min. 35° / max. 300°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator, Explostion Proof - RHDE250 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE500 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE1250 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE16000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details