ABB Measurement & Analytics Electrical RotaryActuator RHD2500

Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RHD2500 is an electrical rotary actuator for continuous positioning, with a rated torque of 2500 Nm (1850 lbf-ft), adjustable to 50%, 75%, or 100%. It is stall-proof under IEC 60034-1/S9 and operates without torque- or position-dependent shutdown. Controlled exclusively via a separate electronic unit, it accepts 115 V AC or 230 V AC power and features adjustable speed from 3.6 to 0.1°/s and a typical 90° rotation angle. It includes mechanical limit stops and a handwheel for manual override, an integrated spring-loaded brake for fail-freeze action, and an IP66/NEMA 4X enclosure. Operating temperature ranges are −10 to 65 °C, −30 to 50 °C, or −1 to 85 °C depending on variant. Weight is approximately 232 kg (511 lb). It supports PROFIBUS DP®/V1 and HART® communication, and is maintenance-free for up to 10 years under normal load.

Datasheet Summary
Powered by GS/AI

RHD2500 is an electrical rotary actuator for continuous positioning, with a rated torque of 2500 Nm (1850 lbf-ft), adjustable to 50%, 75%, or 100%. It is stall-proof under IEC 60034-1/S9 and operates without torque- or position-dependent shutdown. Controlled exclusively via a separate electronic unit, it accepts 115 V AC or 230 V AC power and features adjustable speed from 3.6 to 0.1°/s and a typical 90° rotation angle. It includes mechanical limit stops and a handwheel for manual override, an integrated spring-loaded brake for fail-freeze action, and an IP66/NEMA 4X enclosure. Operating temperature ranges are −10 to 65 °C, −30 to 50 °C, or −1 to 85 °C depending on variant. Weight is approximately 232 kg (511 lb). It supports PROFIBUS DP®/V1 and HART® communication, and is maintenance-free for up to 10 years under normal load.

Suppliers

Company
Product
Description
Supplier Links
Electrical RotaryActuator - RHD2500 - ABB Measurement & Analytics
Zurich, Switzerland
Electrical RotaryActuator
RHD2500
Electrical RotaryActuator RHD2500
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Process optimization thanks to maximum control precision
  • Maintenance-free up to 10 years
  • Electrical actuator for continuous positioning, three-point position control, or bus control
  • Stallproof without the need for position- or torque-dependent shut-off
  • Adjustable mechanical limit stops for defined operating range
  • Handwheel for emergency operation
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Electric Rotary Actuators
Product Number RHD2500
Product Name Electrical RotaryActuator
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
Rotation Angle 90°; min. 35° / max. 300°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - RHD250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 378mm x 204mm x 444mm
View Details
Electrical RotaryActuator, Explostion Proof - RHDE4000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator - PME120 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 403mm x 328mm x 290mm
View Details
Electrical RotaryActuator - RHD4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 805mm x 690mm x 562mm
View Details