ABB Measurement & Analytics Electrical RotaryActuator, Explostion Proof RHDE250

Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RHDE250 is an explosion-proof electrical rotary actuator for continuous positioning in hazardous areas, with a nominal torque of 250 Nm (185 lbf·ft) adjustable to 50%, 75%, or 100%. It uses a three-phase asynchronous motor in a flameproof enclosure, with a spring-loaded brake for fail-freeze action. Certified to ATEX II 2 GD ck Ex de [ib] ib II B T4, it operates in ambient temperatures from −25 to 60 °C and has an IP66 rating. Mounting conforms to EN 60034-7 positions IMB 3, IMB 6, IMB 7, or IMV 6, with a total weight of 61.5 kg. Control is via a separate electronic unit (EBN853 or EBS852), powered by single-phase 115 V AC or 230 V AC. Supports analog 4-20 mA, HART®, and PROFIBUS DP® communication.

Datasheet Summary
Powered by GS/AI

The RHDE250 is an explosion-proof electrical rotary actuator for continuous positioning in hazardous areas, with a nominal torque of 250 Nm (185 lbf·ft) adjustable to 50%, 75%, or 100%. It uses a three-phase asynchronous motor in a flameproof enclosure, with a spring-loaded brake for fail-freeze action. Certified to ATEX II 2 GD ck Ex de [ib] ib II B T4, it operates in ambient temperatures from −25 to 60 °C and has an IP66 rating. Mounting conforms to EN 60034-7 positions IMB 3, IMB 6, IMB 7, or IMV 6, with a total weight of 61.5 kg. Control is via a separate electronic unit (EBN853 or EBS852), powered by single-phase 115 V AC or 230 V AC. Supports analog 4-20 mA, HART®, and PROFIBUS DP® communication.

Suppliers

Company
Product
Description
Supplier Links
Electrical RotaryActuator, Explostion Proof - RHDE250 - ABB Measurement & Analytics
Zurich, Switzerland
Electrical RotaryActuator, Explostion Proof
RHDE250
Electrical RotaryActuator, Explostion Proof RHDE250
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Electrical actuator for continuous positioning or step control
  • Stallproof without the need of position or torque dependent switch off
  • Explosion-proof design
  • Three-phase asynchronous motor, hermetically sealed
  • Connection areas with increased safety
  • Sturdy gear unit with highly efficient design
  • Adjustable mechanical limit stops for defined operating range
  • Hand wheel for emergency operation
  • Integrated sensors for position and temperature
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Electric Rotary Actuators
Product Number RHDE250
Product Name Electrical RotaryActuator, Explostion Proof
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - RHD2500 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
View Details
Electrical RotaryActuator - RHD1250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
View Details
Electrical RotaryActuator, Explostion Proof - RHDE800 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator - RHD250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 378mm x 204mm x 444mm
View Details