ABB Measurement & Analytics Natural Gas Chromatograph NGC 8209

Description
Built for superior efficiency and profitability After installing the NGC8209, information is readily accessible for use by other programs. The unit’s single controller seamlessly processes all chromatograms, performs all needed calculations, and reports results in real time, for accurate and timely information on the product in process. Other applications—alarm processors, trending and reporting software, etc.—can access this information as needed. Like the NGC8206, the NGC8209 retains this as historical data, to be referred to later for custody transfer, or to verify transmitter operation performance. With the NGC8209’s easy-to-use, graphical, user-interface software, designated users can directly access information with a laptop PC, or indirectly via a cell phone, satellite, radio, or phone modem.
Request a Quote
Description
Built for superior efficiency and profitability After installing the NGC8209, information is readily accessible for use by other programs. The unit’s single controller seamlessly processes all chromatograms, performs all needed calculations, and reports results in real time, for accurate and timely information on the product in process. Other applications—alarm processors, trending and reporting software, etc.—can access this information as needed. Like the NGC8206, the NGC8209 retains this as historical data, to be referred to later for custody transfer, or to verify transmitter operation performance. With the NGC8209’s easy-to-use, graphical, user-interface software, designated users can directly access information with a laptop PC, or indirectly via a cell phone, satellite, radio, or phone modem.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NGC8209 is a natural gas chromatograph designed for on-site analysis and heating value computation of natural gas. It employs advanced chromatographic techniques to provide detailed data from nitrogen through C6+ and includes a third column for separating the C6+ fraction. The device utilizes the modular XSeries software framework, allowing integration of extended analysis data, including NC6,Äôs, NC7,Äôs, NC8,Äôs, and C9+. This chromatograph features a built-in 32-bit digital controller, electronic carrier pressure regulators, and advanced low-noise digital electronics, ensuring high sensitivity and repeatability. It supports various calculations, including heating value, Wobbe index, and relative density, and offers options for Hydrocarbon Dew Point and Speed of Sound calculations. The NGC8209 is equipped with a user-friendly interface, comprehensive diagnostics, and multiple communication ports, facilitating easy integration into existing systems. The device is designed for low utility usage, requiring minimal power and no instrument air, making it cost-effective to operate. Its modular design allows for easy installation and commissioning, making it suitable for custody transfer and metrology quality applications in natural gas measurement.

Datasheet Summary
Powered by GS/AI

The NGC8209 is a natural gas chromatograph designed for on-site analysis and heating value computation of natural gas. It employs advanced chromatographic techniques to provide detailed data from nitrogen through C6+ and includes a third column for separating the C6+ fraction. The device utilizes the modular XSeries software framework, allowing integration of extended analysis data, including NC6,Äôs, NC7,Äôs, NC8,Äôs, and C9+. This chromatograph features a built-in 32-bit digital controller, electronic carrier pressure regulators, and advanced low-noise digital electronics, ensuring high sensitivity and repeatability. It supports various calculations, including heating value, Wobbe index, and relative density, and offers options for Hydrocarbon Dew Point and Speed of Sound calculations. The NGC8209 is equipped with a user-friendly interface, comprehensive diagnostics, and multiple communication ports, facilitating easy integration into existing systems. The device is designed for low utility usage, requiring minimal power and no instrument air, making it cost-effective to operate. Its modular design allows for easy installation and commissioning, making it suitable for custody transfer and metrology quality applications in natural gas measurement.

Suppliers

Company
Product
Description
Supplier Links
Natural Gas Chromatograph - NGC 8209 - ABB Measurement & Analytics
Zurich, Switzerland
Natural Gas Chromatograph
NGC 8209
Natural Gas Chromatograph NGC 8209
Built for superior efficiency and profitability After installing the NGC8209, information is readily accessible for use by other programs. The unit’s single controller seamlessly processes all chromatograms, performs all needed calculations, and reports results in real time, for accurate and timely information on the product in process. Other applications—alarm processors, trending and reporting software, etc.—can access this information as needed. Like the NGC8206, the NGC8209 retains this as historical data, to be referred to later for custody transfer, or to verify transmitter operation performance. With the NGC8209’s easy-to-use, graphical, user-interface software, designated users can directly access information with a laptop PC, or indirectly via a cell phone, satellite, radio, or phone modem.

Built for superior efficiency and profitability

After installing the NGC8209, information is readily accessible for use by other programs. The unit’s single controller seamlessly processes all chromatograms, performs all needed calculations, and reports results in real time, for accurate and timely information on the product in process. Other applications—alarm processors, trending and reporting software, etc.—can access this information as needed. Like the NGC8206, the NGC8209 retains this as historical data, to be referred to later for custody transfer, or to verify transmitter operation performance.

With the NGC8209’s easy-to-use, graphical, user-interface software, designated users can directly access information with a laptop PC, or indirectly via a cell phone, satellite, radio, or phone modem.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Chromatographs
Product Number NGC 8209
Product Name Natural Gas Chromatograph
Instrument Type Fixtured
Application Energy
Number of Injection Ports 0.0
Injection Method Split/Splitless Column Injection
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Chromatographs - PGC5000C Smart Oven - ABB Measurement & Analytics
Specs
Instrument Type Fixtured
Application Energy
Oven Temperature Range 86 to 356 F (30 to 180 C)
View Details
Process Gas Chromatographs - PGC5000B Smart Oven - ABB Measurement & Analytics
Specs
Instrument Type Fixtured
Application Energy
Oven Operation Temperature Programmable
View Details
Process Gas
Specs
Instrument Type Fixtured
Application Energy; Petroleum; Gasoline, Diesel
Number of Injection Ports 1
View Details
Process Gas Chromatographs - PGC5000A Generation 2 - ABB Measurement & Analytics
Specs
Instrument Type Fixtured
Application Energy
Oven Operation Oven
View Details