ABB Measurement & Analytics Process Gas Chromatographs PGC5000C Smart Oven

Description
ABB process gas chromatographs perform real-time analysis of the chemical composition of a process sample or stream -- crucial for on-spec processes and productivity. PGC5000C Smart Ovens target complex applications requiring multiple detectors for maximum application densification. The ABB PGC5000 Series process gas chromatograph is based on over 50 years of innovation in on-line process gas chromatographs. It simplifies gas chromatography and increases reliability. It provides everything you need to know about your GC – at your fingertips. The PGC5000 Series has been designed for distributed control across multiple analytical Smart OvensTM for limitless application approaches. There are two ovens, PGC5000B and PGC5000C, suitably equipped for the type of application engineered. PGC5000C Smart Oven features: Appropriately sized (28% larger) and designed for maximum application densification Perfect for multiplexing multiple streams’ analyses in a single analytical oven Designed for complex application measurements Multiple detector configuration – sTCD, mTCD, FID and FPD capability
Request a Quote
Description
ABB process gas chromatographs perform real-time analysis of the chemical composition of a process sample or stream -- crucial for on-spec processes and productivity. PGC5000C Smart Ovens target complex applications requiring multiple detectors for maximum application densification. The ABB PGC5000 Series process gas chromatograph is based on over 50 years of innovation in on-line process gas chromatographs. It simplifies gas chromatography and increases reliability. It provides everything you need to know about your GC – at your fingertips. The PGC5000 Series has been designed for distributed control across multiple analytical Smart OvensTM for limitless application approaches. There are two ovens, PGC5000B and PGC5000C, suitably equipped for the type of application engineered. PGC5000C Smart Oven features: Appropriately sized (28% larger) and designed for maximum application densification Perfect for multiplexing multiple streams’ analyses in a single analytical oven Designed for complex application measurements Multiple detector configuration – sTCD, mTCD, FID and FPD capability
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PGC5000C Smart Oven from ABB Measurement & Analytics is designed for complex applications requiring multiple detectors and advanced analytical capabilities. It features a larger capacity, being 28% bigger than its predecessor, the PGC5000B, allowing for more complex analyses and multiplex stream evaluations. The system supports dual detectors and up to six analytical valves, enhancing application flexibility and density. The PGC5000C is equipped with advanced pressure, temperature, and stream control software, ensuring precise execution of analytical methods. It can be configured to operate with a single PGC5000A Controller, which can manage up to two Smart Ovens, further increasing operational efficiency. The oven is built with front-access hardware components for ease of maintenance and upgrades. In terms of physical specifications, the PGC5000C has an IP54 rating, making it suitable for various environmental conditions, with an operational temperature range of 0 to +50°C and a maximum humidity of 95% (non-condensing). The oven's dimensions are 596.9 mm W x 419.1 mm D x 914.4 mm H, and it weighs approximately 75 kg, depending on configuration. It operates on a voltage range of 100-240 VAC and has a power consumption of 1,600 Watts at startup and 900 Watts during steady-state operation. The PGC5000C Smart Oven is suitable for engineers looking for a robust and flexible gas chromatography solution that can handle complex analytical tasks while providing ease of use and maintenance.

Datasheet Summary
Powered by GS/AI

The PGC5000C Smart Oven from ABB Measurement & Analytics is designed for complex applications requiring multiple detectors and advanced analytical capabilities. It features a larger capacity, being 28% bigger than its predecessor, the PGC5000B, allowing for more complex analyses and multiplex stream evaluations. The system supports dual detectors and up to six analytical valves, enhancing application flexibility and density. The PGC5000C is equipped with advanced pressure, temperature, and stream control software, ensuring precise execution of analytical methods. It can be configured to operate with a single PGC5000A Controller, which can manage up to two Smart Ovens, further increasing operational efficiency. The oven is built with front-access hardware components for ease of maintenance and upgrades. In terms of physical specifications, the PGC5000C has an IP54 rating, making it suitable for various environmental conditions, with an operational temperature range of 0 to +50°C and a maximum humidity of 95% (non-condensing). The oven's dimensions are 596.9 mm W x 419.1 mm D x 914.4 mm H, and it weighs approximately 75 kg, depending on configuration. It operates on a voltage range of 100-240 VAC and has a power consumption of 1,600 Watts at startup and 900 Watts during steady-state operation. The PGC5000C Smart Oven is suitable for engineers looking for a robust and flexible gas chromatography solution that can handle complex analytical tasks while providing ease of use and maintenance.

Suppliers

Company
Product
Description
Supplier Links
Process Gas Chromatographs - PGC5000C Smart Oven - ABB Measurement & Analytics
Zurich, Switzerland
Process Gas Chromatographs
PGC5000C Smart Oven
Process Gas Chromatographs PGC5000C Smart Oven
ABB process gas chromatographs perform real-time analysis of the chemical composition of a process sample or stream -- crucial for on-spec processes and productivity. PGC5000C Smart Ovens target complex applications requiring multiple detectors for maximum application densification. The ABB PGC5000 Series process gas chromatograph is based on over 50 years of innovation in on-line process gas chromatographs. It simplifies gas chromatography and increases reliability. It provides everything you need to know about your GC – at your fingertips. The PGC5000 Series has been designed for distributed control across multiple analytical Smart OvensTM for limitless application approaches. There are two ovens, PGC5000B and PGC5000C, suitably equipped for the type of application engineered. PGC5000C Smart Oven features: Appropriately sized (28% larger) and designed for maximum application densification Perfect for multiplexing multiple streams’ analyses in a single analytical oven Designed for complex application measurements Multiple detector configuration – sTCD, mTCD, FID and FPD capability

ABB process gas chromatographs perform real-time analysis of the chemical composition of a process sample or stream -- crucial for on-spec processes and productivity. PGC5000C Smart Ovens target complex applications requiring multiple detectors for maximum application densification.
The ABB PGC5000 Series process gas chromatograph is based on over 50 years of innovation in on-line process gas chromatographs. It simplifies gas chromatography and increases reliability. It provides everything you need to know about your GC – at your fingertips.

The PGC5000 Series has been designed for distributed control across multiple analytical Smart OvensTM for limitless application approaches. There are two ovens, PGC5000B and PGC5000C, suitably equipped for the type of application engineered.

PGC5000C Smart Oven features:

Appropriately sized (28% larger) and designed for maximum application densification
Perfect for multiplexing multiple streams’ analyses in a single analytical oven
Designed for complex application measurements
Multiple detector configuration – sTCD, mTCD, FID and FPD capability

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Chromatographs
Product Number PGC5000C Smart Oven
Product Name Process Gas Chromatographs
Instrument Type Fixtured
Application Energy
Oven Temperature Range 86 to 356 F (30 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

On-Line Process Gas Chromatograph Ovens with Integrated Controller - PGC5007B - ABB Measurement & Analytics
Specs
Instrument Type Fixtured
Application Sulfur Analyzer
Number of Injection Ports 1
View Details
Natural Gas Chromatograph - NGC 8207 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Instrument Type Fixtured
Application Energy
Number of Injection Ports 0.0
View Details
Process Gas
Specs
Instrument Type Fixtured
Application Energy; Petroleum; Gasoline, Diesel
Number of Injection Ports 1
View Details
Natural Gas Chromatograph - Portable NGC - ABB Measurement & Analytics
Specs
Instrument Type Portable
Application Energy
Number of Injection Ports 0.0
View Details