ABB Measurement & Analytics Laser Level Transmitter LM200

Description
The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: · Maintenance free, non-contact continuous level sensor · Range up to 190 m (623 ft) for level applications · Range up to 400 m (1312 ft) for positioning applications · Easy and intuitive setup · No calibration required · Continuous level monitoring for granular solid materials and opaque liquids · Measures solids and opaque liquids at any angle · Last Pulse Detection for Measurement with Light and Moderate Dust · Built-in laser pointer for accurate alignment in narrow or tall vessels · Auto-ranging to measure all levels · Available non condensing heated optics prevent condensation issues · No Beam Divergence = No False Echoes · Rugged and Robust Aluminum Enclosure · CSA, ATEX and IECEx potentially explosive atmosphere ratings OPTIONS: · Many mounting options · Configuration device (LCD2) · Non-condensing optics (heated lens)
Request a Quote Datasheet
Description
The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: · Maintenance free, non-contact continuous level sensor · Range up to 190 m (623 ft) for level applications · Range up to 400 m (1312 ft) for positioning applications · Easy and intuitive setup · No calibration required · Continuous level monitoring for granular solid materials and opaque liquids · Measures solids and opaque liquids at any angle · Last Pulse Detection for Measurement with Light and Moderate Dust · Built-in laser pointer for accurate alignment in narrow or tall vessels · Auto-ranging to measure all levels · Available non condensing heated optics prevent condensation issues · No Beam Divergence = No False Echoes · Rugged and Robust Aluminum Enclosure · CSA, ATEX and IECEx potentially explosive atmosphere ratings OPTIONS: · Many mounting options · Configuration device (LCD2) · Non-condensing optics (heated lens)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Level Transmitter - LM200 - ABB Measurement & Analytics
Zurich, Switzerland
Laser Level Transmitter
LM200
Laser Level Transmitter LM200
The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: · Maintenance free, non-contact continuous level sensor · Range up to 190 m (623 ft) for level applications · Range up to 400 m (1312 ft) for positioning applications · Easy and intuitive setup · No calibration required · Continuous level monitoring for granular solid materials and opaque liquids · Measures solids and opaque liquids at any angle · Last Pulse Detection for Measurement with Light and Moderate Dust · Built-in laser pointer for accurate alignment in narrow or tall vessels · Auto-ranging to measure all levels · Available non condensing heated optics prevent condensation issues · No Beam Divergence = No False Echoes · Rugged and Robust Aluminum Enclosure · CSA, ATEX and IECEx potentially explosive atmosphere ratings OPTIONS: · Many mounting options · Configuration device (LCD2) · Non-condensing optics (heated lens)

The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures.

FEATURES:

· Maintenance free, non-contact continuous level sensor
· Range up to 190 m (623 ft) for level applications
· Range up to 400 m (1312 ft) for positioning applications
· Easy and intuitive setup
· No calibration required
· Continuous level monitoring for granular solid materials and opaque liquids
· Measures solids and opaque liquids at any angle
· Last Pulse Detection for Measurement with Light and Moderate Dust
· Built-in laser pointer for accurate alignment in narrow or tall vessels
· Auto-ranging to measure all levels
· Available non condensing heated optics prevent condensation issues
· No Beam Divergence = No False Echoes
· Rugged and Robust Aluminum Enclosure
· CSA, ATEX and IECEx potentially explosive atmosphere ratings

OPTIONS:

· Many mounting options
· Configuration device (LCD2)
· Non-condensing optics (heated lens)

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LM200
Product Name Laser Level Transmitter
Device Classification Transmitter
Measuring Range 4800 inch (121920 mm)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Output Options AnalogCurrent; Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MagWave Dual Chamber Level System - MW05 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Media Type Liquid
Maximum Operating Pressure 435111 psi (306222 m H2O)
View Details
Laser Level Transmitter - LM80 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
View Details
Buoyancy Level Switch - MS50 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Guided wave radar - LWT300 series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Measuring Range 1.97 to 2362 inch (50 to 60000 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details