ABB Measurement & Analytics Coriolis Mass Flowmeter, CoriolisMaster FCB450

Description
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five modular I/Os – Multivariable meter design – Optional plug-in cards – Automatic firmware update – Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMem ory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation through the glass via capacitive keys VeriMass on-board verification and diagnostics – Online preventive maintenance – Extended maintenance cycles – Reduced maintenance effort Designed for 70 °C (158 °F) ambient temperature and high vibrations Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids Lower pressure drop Self-draining Global approvals for explosion protection
Request a Quote
Description
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five modular I/Os – Multivariable meter design – Optional plug-in cards – Automatic firmware update – Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMem ory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation through the glass via capacitive keys VeriMass on-board verification and diagnostics – Online preventive maintenance – Extended maintenance cycles – Reduced maintenance effort Designed for 70 °C (158 °F) ambient temperature and high vibrations Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids Lower pressure drop Self-draining Global approvals for explosion protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coriolis Mass Flowmeter, CoriolisMaster - FCB450 - ABB Measurement & Analytics
Zurich, Switzerland
Coriolis Mass Flowmeter, CoriolisMaster
FCB450
Coriolis Mass Flowmeter, CoriolisMaster FCB450
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five modular I/Os – Multivariable meter design – Optional plug-in cards – Automatic firmware update – Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMem ory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation through the glass via capacitive keys VeriMass on-board verification and diagnostics – Online preventive maintenance – Extended maintenance cycles – Reduced maintenance effort Designed for 70 °C (158 °F) ambient temperature and high vibrations Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids Lower pressure drop Self-draining Global approvals for explosion protection

With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before.

The FCB400 series delivers:

  • Up to five modular I/Os
    – Multivariable meter design
    – Optional plug-in cards
    – Automatic firmware update
    – Various communication protocols available
  • SmartSensor
    – All digital solution
    – Installation flexibility
    – Meter intelligence located in the sensor
  • SensorApplicationMemory
    – Maximum data security
    – Plug and play electronics replacement
  • ABB common look and feel
    – Easy Set-up
    – Operation through the glass via capacitive keys
  • VeriMass on-board verification and diagnostics
    – Online preventive maintenance
    – Extended maintenance cycles
    – Reduced maintenance effort
  • Designed for 70 °C (158 °F) ambient temperature and high vibrations
  • Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids
  • Lower pressure drop
  • Self-draining
  • Global approvals for explosion protection
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Flow Meters
Product Number FCB450
Product Name Coriolis Mass Flowmeter, CoriolisMaster
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
Approvals MID/OIML R117
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Coriolis Mass Flowmeter, CoriolisMaster - FCB430 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Electromagneticflowmeter - HygienicMaster FEH610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Meter Type Mass Flow Meter; Volumetric Flow Meter
Operating Temperature -22 to 140 F (-30 to 60 C)
View Details
Classical Venturi tube - VTC - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Venturi Tube
Pipe Diameter 1.00 to 48.00 inch (25.4 to 1219 mm)
Mounting In-line
View Details
Electromagnetic Flowmeter Processmaster FEP300 -  - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details