ABB Measurement & Analytics Phosphate analyzer Aztec AW636

Description
The Aztec 600 phosphate analyzer enables phosphate measurement in either potable water or municipal wastewater effluents. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefits from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0 to 50 ppm PO4 (0 to 50 mg/L) Chemical method Phosphomolybdenum blue Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 4 measurements per hour (User-selectable) Accuracy / maximum measured error ±5 % of reading or ±0.005 ppm (whichever is the greater) Repeatability ±5 % of reading or ±0.030 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration
Request a Quote Datasheet
Description
The Aztec 600 phosphate analyzer enables phosphate measurement in either potable water or municipal wastewater effluents. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefits from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0 to 50 ppm PO4 (0 to 50 mg/L) Chemical method Phosphomolybdenum blue Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 4 measurements per hour (User-selectable) Accuracy / maximum measured error ±5 % of reading or ±0.005 ppm (whichever is the greater) Repeatability ±5 % of reading or ±0.030 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phosphate analyzer - Aztec AW636 - ABB Measurement & Analytics
Zurich, Switzerland
Phosphate analyzer
Aztec AW636
Phosphate analyzer Aztec AW636
The Aztec 600 phosphate analyzer enables phosphate measurement in either potable water or municipal wastewater effluents. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefits from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0 to 50 ppm PO4 (0 to 50 mg/L) Chemical method Phosphomolybdenum blue Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 4 measurements per hour (User-selectable) Accuracy / maximum measured error ±5 % of reading or ±0.005 ppm (whichever is the greater) Repeatability ±5 % of reading or ±0.030 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration

The Aztec 600 phosphate analyzer enables phosphate measurement in either potable water or municipal wastewater effluents.
Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain.
Users benefits from:
– Analysis of up to 3 sample streams
– Automatic 2-point calibration
– Automatic background color compensation
– Automatic sample dilution to maximize range
– Self-cleaning measurement system
– Data logging and graphical process trending
– Full audit trail capability
– Secure data archiving to SD Card

Data

  • Measurement range
    0 to 50 ppm PO4 (0 to 50 mg/L)
  • Chemical method
    Phosphomolybdenum blue
  • Background color correction
    Compensated at the measurement wavelength
  • Measurement frequency
    1 to 4 measurements per hour (User-selectable)
  • Accuracy / maximum measured error
    ±5 % of reading or ±0.005 ppm (whichever is the greater)
  • Repeatability
    ±5 % of reading or ±0.030 ppm (whichever is the greater)
  • Resolution
    0.001 ppm or 1 ppb
  • Measurement units
    mg/l, ppm, ppb, μg/l
  • Calibration
    2-point, automatic calibration
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Water Quality Photometers and Colorimeters
Product Number Aztec AW636
Product Name Phosphate analyzer
Measured Parameter Phosphate
Range, low 0.0 mg/L
Range, high 0.0646 mg/L
Instrument Type Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

UviTec Color Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 30 seconds
Instrument Type Fixtured or Permanent
Features Self-Test Diagnostics
View Details
UviTec Color Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 10 seconds
Instrument Type Fixtured or Permanent
Local Interface Digital Front Panel
View Details
UV Nitrate Monitor - AV450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.0 mg/L
Range, high 100 mg/L
View Details
UviTec High Nitrate/Nitrite Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 3 mg/L
Range, high 20000 mg/L
View Details