ABB Measurement & Analytics Low range manganese analyzer Aztec AW634

Description
The Aztec 600 low range manganese analyzer provides a very low limit of detection of just 0.001 ppm (1 ppb) to enable accurate monitoring of manganese levels in treated waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefits from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0 to 0.1 ppm Mn (0 to 3 mg/l) Chemical Method Malachite Green Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 6 measurements per hour (User-selectable) Accuracy / maximum measured error ±0.005 ppm for 0.000 to 0.050 ppm ±0.010 ppm for 0.050 to 0.100 ppm Repeatability ±5 % of reading or ±0.001 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration
Request a Quote Datasheet
Description
The Aztec 600 low range manganese analyzer provides a very low limit of detection of just 0.001 ppm (1 ppb) to enable accurate monitoring of manganese levels in treated waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefits from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0 to 0.1 ppm Mn (0 to 3 mg/l) Chemical Method Malachite Green Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 6 measurements per hour (User-selectable) Accuracy / maximum measured error ±0.005 ppm for 0.000 to 0.050 ppm ±0.010 ppm for 0.050 to 0.100 ppm Repeatability ±5 % of reading or ±0.001 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low range manganese analyzer - Aztec AW634 - ABB Measurement & Analytics
Zurich, Switzerland
Low range manganese analyzer
Aztec AW634
Low range manganese analyzer Aztec AW634
The Aztec 600 low range manganese analyzer provides a very low limit of detection of just 0.001 ppm (1 ppb) to enable accurate monitoring of manganese levels in treated waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefits from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0 to 0.1 ppm Mn (0 to 3 mg/l) Chemical Method Malachite Green Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 6 measurements per hour (User-selectable) Accuracy / maximum measured error ±0.005 ppm for 0.000 to 0.050 ppm ±0.010 ppm for 0.050 to 0.100 ppm Repeatability ±5 % of reading or ±0.001 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration

The Aztec 600 low range manganese analyzer provides a very low limit of detection of just 0.001 ppm (1 ppb) to enable accurate monitoring of manganese levels in treated waters.
Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain.
Users benefits from:
– Analysis of up to 3 sample streams
– Automatic 2-point calibration
– Automatic background color compensation
– Automatic sample dilution to maximize range
– Self-cleaning measurement system
– Intuitive software with full color graphical display
– Data logging and graphical process trending
– Full audit trail capability
– Secure data archiving to SD Card

Data

  • Measurement range
    0 to 0.1 ppm Mn (0 to 3 mg/l)
  • Chemical Method
    Malachite Green
  • Background color correction
    Compensated at the measurement wavelength
  • Measurement frequency
    1 to 6 measurements per hour (User-selectable)
  • Accuracy / maximum measured error
    ±0.005 ppm for 0.000 to 0.050 ppm
    ±0.010 ppm for 0.050 to 0.100 ppm
  • Repeatability
    ±5 % of reading or ±0.001 ppm (whichever is the greater)
  • Resolution
    0.001 ppm or 1 ppb
  • Measurement units
    mg/l, ppm, ppb, μg/l
  • Calibration
    2-point, automatic calibration
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity and Resistivity Meters
Product Number Aztec AW634
Product Name Low range manganese analyzer
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
Accuracy 0.0050 to 0.1000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved organics monitor - AV412 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel; Wall, Pipe
Display Type Digital
View Details
2-wire, field-mount conductivity transmitter, ATEX/IECEx - ACA592 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel (optional feature); Wall, Pipe
Other Output HART
View Details
Fluoride analyzer - Aztec AFM631 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details
Color analyzer - Aztec AW637 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility Ethernet; PROFIBUS (optional feature)
View Details