ABB Measurement & Analytics 2-wire conductivity, pH/ORP pION transmitter AWT210

Description
Overview The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step guidance Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication of device status Multi-level security access prevents unauthorized modifications to transmitter configuration and calibration One-Button sensor calibration saves time and money spent on routine maintenance Common universal design for pH, ORP, conductivity or EZlink (pH/ORP only) digital measurements Plug-and-play sensor and communication modules minimize stock holding and maximize operation uptime available with PROFIBUS™ PA, FOUNDATION™ Fieldbus™ or HART™ communications Data Operation language Language: English, German, Italian, Spanish, French, Portuguese, Russian, Turkish, Polish, Chinese Mechanical data Protection: IP66 / NEMA 4X Dimensions: 144 mm (5.67 in) x 144 mm (5.67 in) x 99 mm (3.89 in) Weight: Aluminum enclosure | 1.04 kg (2.3 lb) Polycarbonate enclosure | 0.7 kg (1.5 lb) Terminal connections: AWG 26 to 14 (0.14 to 2.5 mm2) Measurement parameters pH/ORP, 2-electrode conductivity, 4-electrode conductivity, toroidal conductivity, pION (custom user programmable), EZLink Digital (pH/ORP) Input pH/ORP/pION sensor types – pH: Glass, Antimony (Sb) – ORP: (Redox): Platinum (Pt), Gold (Au) – pION: Custom user-programmable Operating temperature –20 to 60 °C (–4 to 140 °F) Electrical Power supply (FF models and PA models) Supply voltage: – 9 to 32 V DC (General purpose installations) – 9 to 24V DC (Intrinsically safe Ex ia installations) Power supply (HART models) Supply voltage: – 14 to 42 V DC (General purpose installations) – 14 to 30 V DC (Intrinsically safe Ex ia installations) – Polarity safe – Lift off voltage: 12 V DC Connectivity / Communications (options) – FOUNDATION™ Fieldbus™ – PROFIBUS™ PA – HART™
Request a Quote
Description
Overview The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step guidance Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication of device status Multi-level security access prevents unauthorized modifications to transmitter configuration and calibration One-Button sensor calibration saves time and money spent on routine maintenance Common universal design for pH, ORP, conductivity or EZlink (pH/ORP only) digital measurements Plug-and-play sensor and communication modules minimize stock holding and maximize operation uptime available with PROFIBUS™ PA, FOUNDATION™ Fieldbus™ or HART™ communications Data Operation language Language: English, German, Italian, Spanish, French, Portuguese, Russian, Turkish, Polish, Chinese Mechanical data Protection: IP66 / NEMA 4X Dimensions: 144 mm (5.67 in) x 144 mm (5.67 in) x 99 mm (3.89 in) Weight: Aluminum enclosure | 1.04 kg (2.3 lb) Polycarbonate enclosure | 0.7 kg (1.5 lb) Terminal connections: AWG 26 to 14 (0.14 to 2.5 mm2) Measurement parameters pH/ORP, 2-electrode conductivity, 4-electrode conductivity, toroidal conductivity, pION (custom user programmable), EZLink Digital (pH/ORP) Input pH/ORP/pION sensor types – pH: Glass, Antimony (Sb) – ORP: (Redox): Platinum (Pt), Gold (Au) – pION: Custom user-programmable Operating temperature –20 to 60 °C (–4 to 140 °F) Electrical Power supply (FF models and PA models) Supply voltage: – 9 to 32 V DC (General purpose installations) – 9 to 24V DC (Intrinsically safe Ex ia installations) Power supply (HART models) Supply voltage: – 14 to 42 V DC (General purpose installations) – 14 to 30 V DC (Intrinsically safe Ex ia installations) – Polarity safe – Lift off voltage: 12 V DC Connectivity / Communications (options) – FOUNDATION™ Fieldbus™ – PROFIBUS™ PA – HART™
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AWT210 is a two-wire modular transmitter for measuring pH, ORP, pION, and conductivity in hazardous and non-hazardous environments. It features a polycarbonate or aluminum enclosure with IP66 protection, dimensions of 144 mm × 144 mm × 99 mm, and supports wall, panel, or pipe mounting. The device operates from -20 to 60 °C and is certified for intrinsic safety (cFMus, ATEX/IECEx) and non-incendive operation (cFMus, aluminum enclosure only). It supports HART, PROFIBUS PA, and FOUNDATION Fieldbus communications, with power supply options of 9 to 32 V DC for fieldbus models and 14 to 42 V DC for HART models. The transmitter includes one-button calibration, NAMUR NE 107 diagnostics, multilevel security, and automatic temperature compensation for Pt100, Pt1000, and 3k Balco sensors.

Datasheet Summary
Powered by GS/AI

The AWT210 is a two-wire modular transmitter for measuring pH, ORP, pION, and conductivity in hazardous and non-hazardous environments. It features a polycarbonate or aluminum enclosure with IP66 protection, dimensions of 144 mm × 144 mm × 99 mm, and supports wall, panel, or pipe mounting. The device operates from -20 to 60 °C and is certified for intrinsic safety (cFMus, ATEX/IECEx) and non-incendive operation (cFMus, aluminum enclosure only). It supports HART, PROFIBUS PA, and FOUNDATION Fieldbus communications, with power supply options of 9 to 32 V DC for fieldbus models and 14 to 42 V DC for HART models. The transmitter includes one-button calibration, NAMUR NE 107 diagnostics, multilevel security, and automatic temperature compensation for Pt100, Pt1000, and 3k Balco sensors.

Suppliers

Company
Product
Description
Supplier Links
2-wire conductivity, pH/ORP pION transmitter - AWT210 - ABB Measurement & Analytics
Zurich, Switzerland
2-wire conductivity, pH/ORP pION transmitter
AWT210
2-wire conductivity, pH/ORP pION transmitter AWT210
Overview The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step guidance Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication of device status Multi-level security access prevents unauthorized modifications to transmitter configuration and calibration One-Button sensor calibration saves time and money spent on routine maintenance Common universal design for pH, ORP, conductivity or EZlink (pH/ORP only) digital measurements Plug-and-play sensor and communication modules minimize stock holding and maximize operation uptime available with PROFIBUS™ PA, FOUNDATION™ Fieldbus™ or HART™ communications Data Operation language Language: English, German, Italian, Spanish, French, Portuguese, Russian, Turkish, Polish, Chinese Mechanical data Protection: IP66 / NEMA 4X Dimensions: 144 mm (5.67 in) x 144 mm (5.67 in) x 99 mm (3.89 in) Weight: Aluminum enclosure | 1.04 kg (2.3 lb) Polycarbonate enclosure | 0.7 kg (1.5 lb) Terminal connections: AWG 26 to 14 (0.14 to 2.5 mm2) Measurement parameters pH/ORP, 2-electrode conductivity, 4-electrode conductivity, toroidal conductivity, pION (custom user programmable), EZLink Digital (pH/ORP) Input pH/ORP/pION sensor types – pH: Glass, Antimony (Sb) – ORP: (Redox): Platinum (Pt), Gold (Au) – pION: Custom user-programmable Operating temperature –20 to 60 °C (–4 to 140 °F) Electrical Power supply (FF models and PA models) Supply voltage: – 9 to 32 V DC (General purpose installations) – 9 to 24V DC (Intrinsically safe Ex ia installations) Power supply (HART models) Supply voltage: – 14 to 42 V DC (General purpose installations) – 14 to 30 V DC (Intrinsically safe Ex ia installations) – Polarity safe – Lift off voltage: 12 V DC Connectivity / Communications (options) – FOUNDATION™ Fieldbus™ – PROFIBUS™ PA – HART™

Overview

The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly.

  • 'Easy Setup' sensor configuration menus provide step-by-step guidance
  • Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication of device status
  • Multi-level security access prevents unauthorized modifications to transmitter configuration and calibration
  • One-Button sensor calibration saves time and money spent on routine maintenance
  • Common universal design for pH, ORP, conductivity or EZlink (pH/ORP only) digital measurements
  • Plug-and-play sensor and communication modules minimize stock holding and maximize operation uptime available with PROFIBUS™ PA, FOUNDATION™ Fieldbus™ or HART™ communications

Data

Operation language

  • Language:
    English, German, Italian, Spanish, French, Portuguese, Russian, Turkish, Polish, Chinese

Mechanical data

  • Protection:
    IP66 / NEMA 4X
  • Dimensions:
    144 mm (5.67 in) x 144 mm (5.67 in) x 99 mm (3.89 in)
  • Weight:
    Aluminum enclosure | 1.04 kg (2.3 lb)
    Polycarbonate enclosure | 0.7 kg (1.5 lb)
  • Terminal connections:
    AWG 26 to 14 (0.14 to 2.5 mm2)

Measurement parameters
pH/ORP, 2-electrode conductivity, 4-electrode conductivity, toroidal conductivity, pION (custom user programmable), EZLink Digital (pH/ORP)

Input

  • pH/ORP/pION sensor types
    – pH: Glass, Antimony (Sb)
    – ORP: (Redox): Platinum (Pt), Gold (Au)
    – pION: Custom user-programmable


Operating temperature

–20 to 60 °C (–4 to 140 °F)

Electrical

  • Power supply (FF models and PA models)
    Supply voltage:
    – 9 to 32 V DC (General purpose installations)
    – 9 to 24V DC (Intrinsically safe Ex ia installations)
  • Power supply (HART models)
    Supply voltage:
    – 14 to 42 V DC (General purpose installations)
    – 14 to 30 V DC (Intrinsically safe Ex ia installations)
    – Polarity safe
    – Lift off voltage: 12 V DC
  • Connectivity / Communications (options)
    – FOUNDATION™ Fieldbus™
    – PROFIBUS™ PA
    – HART™
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity and Resistivity Meters
Product Number AWT210
Product Name 2-wire conductivity, pH/ORP pION transmitter
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel
Communication Network/Bus Compatibility Foundation Fieldbus (optional feature); PROFIBUS (optional feature)
Accuracy 1 ±% Full Scale
Unlock Full Specs
to access all available technical data