ABB Measurement & Analytics Iron analyzer Aztec AW633

Description
The Aztec 600 colorimetric iron analyzer enables accurate control of iron removal processes and residual coagulant monitoring. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefit from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0 to 5 ppm Fe (0 to 5 mg/l) Chemical Method Tripyridyl-triazine (TPTZ) Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 6 measurements per hour (User-selectable) Accuracy / maximum measured error ±5 % of reading or ±0.005 ppm (whichever is the greater) Repeatability ±5 % of reading or ±0.005 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration
Request a Quote Datasheet
Description
The Aztec 600 colorimetric iron analyzer enables accurate control of iron removal processes and residual coagulant monitoring. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefit from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0 to 5 ppm Fe (0 to 5 mg/l) Chemical Method Tripyridyl-triazine (TPTZ) Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 6 measurements per hour (User-selectable) Accuracy / maximum measured error ±5 % of reading or ±0.005 ppm (whichever is the greater) Repeatability ±5 % of reading or ±0.005 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iron analyzer - Aztec AW633 - ABB Measurement & Analytics
Zurich, Switzerland
Iron analyzer
Aztec AW633
Iron analyzer Aztec AW633
The Aztec 600 colorimetric iron analyzer enables accurate control of iron removal processes and residual coagulant monitoring. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefit from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0 to 5 ppm Fe (0 to 5 mg/l) Chemical Method Tripyridyl-triazine (TPTZ) Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 6 measurements per hour (User-selectable) Accuracy / maximum measured error ±5 % of reading or ±0.005 ppm (whichever is the greater) Repeatability ±5 % of reading or ±0.005 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration

The Aztec 600 colorimetric iron analyzer enables accurate control of iron removal processes and residual coagulant monitoring.
Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain.
Users benefit from:
– Analysis of up to 3 sample streams
– Automatic 2-point calibration
– Automatic background color compensation
– Automatic sample dilution to maximize range
– Self-cleaning measurement system
– Intuitive software with full color graphical display
– Data logging and graphical process trending
– Full audit trail capability
– Secure data archiving to SD Card

Data

  • Measurement range
    0 to 5 ppm Fe (0 to 5 mg/l)
  • Chemical Method
    Tripyridyl-triazine (TPTZ)
  • Background color correction
    Compensated at the measurement wavelength
  • Measurement frequency
    1 to 6 measurements per hour (User-selectable)
  • Accuracy / maximum measured error
    ±5 % of reading or ±0.005 ppm (whichever is the greater)
  • Repeatability
    ±5 % of reading or ±0.005 ppm (whichever is the greater)
  • Resolution
    0.001 ppm or 1 ppb
  • Measurement units
    mg/l, ppm, ppb, μg/l
  • Calibration
    2-point, automatic calibration
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity and Resistivity Meters
Product Number Aztec AW633
Product Name Iron analyzer
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
Accuracy 5 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

High range manganese analyzer - Aztec AW635 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details
Dissolved organics monitor - AV412 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel; Wall, Pipe
Display Type Digital
View Details
2-wire conductivity, pH/ORP pION transmitter - AWT210 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel
Communication Network/Bus Compatibility Foundation Fieldbus (optional feature); PROFIBUS (optional feature)
View Details
Low range manganese analyzer - Aztec AW634 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details