ABB Measurement & Analytics High range manganese analyzer Aztec AW635

Description
The Aztec 600 high range manganese analyzer provides a wide operating range of up to 10 ppm Mn (10 mg/l), making it ideal for monitoring manganese levels in source waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. User benefits from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0.02 to 10 ppm Mn (0.02 to 10 mg/l) Chemical Method Formaldoxime Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 6 measurements per hour (User-selectable) Accuracy / maximum measured error ±5 % of reading or ±0.005 ppm for 0 to 5 ppm (whichever is the greater) ±7 % of reading or ±0.005 ppm for 5 to 10 ppm (whichever is the greater) Repeatability ±5 % of reading or ±0.005 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration
Request a Quote Datasheet
Description
The Aztec 600 high range manganese analyzer provides a wide operating range of up to 10 ppm Mn (10 mg/l), making it ideal for monitoring manganese levels in source waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. User benefits from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0.02 to 10 ppm Mn (0.02 to 10 mg/l) Chemical Method Formaldoxime Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 6 measurements per hour (User-selectable) Accuracy / maximum measured error ±5 % of reading or ±0.005 ppm for 0 to 5 ppm (whichever is the greater) ±7 % of reading or ±0.005 ppm for 5 to 10 ppm (whichever is the greater) Repeatability ±5 % of reading or ±0.005 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High range manganese analyzer - Aztec AW635 - ABB Measurement & Analytics
Zurich, Switzerland
High range manganese analyzer
Aztec AW635
High range manganese analyzer Aztec AW635
The Aztec 600 high range manganese analyzer provides a wide operating range of up to 10 ppm Mn (10 mg/l), making it ideal for monitoring manganese levels in source waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain. User benefits from: – Analysis of up to 3 sample streams – Automatic 2-point calibration – Automatic background color compensation – Automatic sample dilution to maximize range – Self-cleaning measurement system – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0.02 to 10 ppm Mn (0.02 to 10 mg/l) Chemical Method Formaldoxime Background color correction Compensated at the measurement wavelength Measurement frequency 1 to 6 measurements per hour (User-selectable) Accuracy / maximum measured error ±5 % of reading or ±0.005 ppm for 0 to 5 ppm (whichever is the greater) ±7 % of reading or ±0.005 ppm for 5 to 10 ppm (whichever is the greater) Repeatability ±5 % of reading or ±0.005 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration

The Aztec 600 high range manganese analyzer provides a wide operating range of up to 10 ppm Mn (10 mg/l), making it ideal for monitoring manganese levels in source waters.
Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and maintain.
User benefits from:
– Analysis of up to 3 sample streams
– Automatic 2-point calibration
– Automatic background color compensation
– Automatic sample dilution to maximize range
– Self-cleaning measurement system
– Intuitive software with full color graphical display
– Data logging and graphical process trending
– Full audit trail capability
– Secure data archiving to SD Card

Data

  • Measurement range
    0.02 to 10 ppm Mn (0.02 to 10 mg/l)
  • Chemical Method
    Formaldoxime
  • Background color correction
    Compensated at the measurement wavelength
  • Measurement frequency
    1 to 6 measurements per hour (User-selectable)
  • Accuracy / maximum measured error
    ±5 % of reading or ±0.005 ppm for 0 to 5 ppm (whichever is the greater)
    ±7 % of reading or ±0.005 ppm for 5 to 10 ppm (whichever is the greater)
  • Repeatability
    ±5 % of reading or ±0.005 ppm (whichever is the greater)
  • Resolution
    0.001 ppm or 1 ppb
  • Measurement units
    mg/l, ppm, ppb, μg/l
  • Calibration
    2-point, automatic calibration
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity and Resistivity Meters
Product Number Aztec AW635
Product Name High range manganese analyzer
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
Accuracy 5 to 7 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Low range manganese analyzer - Aztec AW634 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details
Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel
Communication Network/Bus Compatibility Ethernet (optional feature); PROFIBUS (optional feature)
View Details
Fluoride analyzer - Aztec AFM631 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details
Iron analyzer - Aztec AW633 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details