The A.H. Systems SAS-521-7 Bilogical Antenna is designed for broadband applications, covering a frequency range from 25 MHz to 7000 MHz. It features a hybrid log periodic and biconical design, allowing for both receive and transmit capabilities. The antenna has a gain of 6 dBi and can handle a maximum continuous power of 1000 Watts, with a 50 Ω impedance. It is equipped with an N-Type female connector and a mounting base with a ¬º - 20 thread, female. With physical dimensions of 22.2 inches in height, 38.5 inches in width, and 39.0 inches in length, the antenna weighs 4.5 pounds. It is individually calibrated for 1, 3, and 10 meters with horizontal polarization and meets various testing standards, including FCC, MIL-STD, VDE, and TEMPEST. The rugged construction of the antenna makes it suitable for both indoor and outdoor testing environments. Recommended accessories include a preamplifier and various cables and mounting units.
The A.H. Systems' SAS-521-7 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution for broadband testing applications. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 25 MHz to 7000 MHz.
| A.H. Systems Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Model SAS-521-7 |
| Product Name | Bilogical Antenna |
| Applications | Aerospace or Military; RF Testing |
| Pattern Type | Directional |
| Polarization | Linear |
| Primary Frequency Range | 25.0 to 7000.0 MHz |
| VSWR | 1.75 :1 |