A.H. Systems Inc. Log Periodic Antenna Model SAS-512-2

Description
Features Frequency Range of 190 MHz to 2000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The log periodic antenna is used in a number of applications where a wide bandwidth is required along with directivity and a modest level of gain. The A.H. Systems' SAS-512-2 Log Periodic Antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.
Request a Quote Datasheet
Description
Features Frequency Range of 190 MHz to 2000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The log periodic antenna is used in a number of applications where a wide bandwidth is required along with directivity and a modest level of gain. The A.H. Systems' SAS-512-2 Log Periodic Antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Chatsworth, CA, United States
Log Periodic Antenna
Model SAS-512-2
Log Periodic Antenna Model SAS-512-2
Features Frequency Range of 190 MHz to 2000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The log periodic antenna is used in a number of applications where a wide bandwidth is required along with directivity and a modest level of gain. The A.H. Systems' SAS-512-2 Log Periodic Antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.

Features

  • Frequency Range of 190 MHz to 2000 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction

The log periodic antenna is used in a number of applications where a wide bandwidth is required along with directivity and a modest level of gain. The A.H. Systems' SAS-512-2 Log Periodic Antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-512-2
Product Name Log Periodic Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 190.0 to 2000.0 MHz
VSWR 1.62 :1
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details