General Features
Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs
120pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
CAP ARRAY 120PF 50V C0G/NP0 0612
Yageo USA | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | CA0612JRNPO9BN121 | 13-CA0612JRNPO9BN121TR-ND | CA0612JRNPO9BN121 |
Product Name | C-Array MLCC | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
Technology | Multilayer | Single-Layer | |
Capacitance Range | 120 microF | 1.20E-4 microF | 1.20E-4 microF |
Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
WVDC | 50 volts | 50 volts |