Possessing much lower ESR than other capacitor technologies, CDE’s aluminum polymer capacitors are ideal for board-level power conversion where high ripple current capability is needed. We offer this technology in molded chip, vertical chip (V-Chip) and radial form factors. For applications requiring the higher CV range of aluminum electrolytics, with the low ESR properties of aluminum polymer, explore our Hybrid Polymer-Aluminum Electrolytic.
SMD ALUMINUM POLYMER CAPACITORS
CAP ALUM POLY 560UF 20% 10V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
560µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 17mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 560UF 20% 10V SMD
Cornell Dubilier | Illinois Capacitor | Acme Chip Technology Co., Limited | Richardson RFPD | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 567UVG010MFBJ | 567UVG010MFBJ | 567UVG010MFBJ | 567UVG010MFBJ | 567UVG010MFBJ-ND | 567UVG010MFBJ |
Product Name | ALUMINUM POLYMER CAPACITORS, Vertical Chip | SMD ALUMINUM POLYMER CAPACITORS | Capacitors - Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | |
Capacitance Tolerance | -20 (+/- %) | 20 (+/- %) | 20 (+/- %) |