[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.
CAP TANT 22UF 20% 4V 0805
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1265648-TCP0G226M8R
Series: TC
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
Manufacturer Size Code: P
Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Categories: Capacitors
Manufacturer Homepage: www.rohm.com
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 4V
Alternative Parts (Cross-Reference): ESVP0G226M; TAJP226M004S; TEESVP0G226M8R;
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Lingto Electronic Limited | Win Source Electronics | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | TCP0G226M8R | TCP0G226M8R | TCP0G226M8R | 1265648-TCP0G226M8R |
Product Name | Tantalum Capacitors (Standard) | Tantalum Capacitors (Standard) | Tantalum Capacitors | Tantalum Capacitors - TCP0G226M8R |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
Applications | General Purpose | General Purpose | ||
RoHS Compliant | Yes | Yes | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum |