PS-FLAT -- DARK SKY COMPLIANT LUMINARIES
Niland Company
Dark Sky Compliant Luminaries
PS-FLAT
Description
Features:
Parisian Series Flat
A356 Aluminum
3/16" Minimum wall thickness
UL-listed for wet location
HID listings
30°C/ -20°F Starting
Twist lock reflector
Description
Features:
Parisian Series Flat
A356 Aluminum
3/16" Minimum wall thickness
UL-listed for wet location
HID listings
30°C/ -20°F Starting
Twist lock reflector
Suppliers
Dark Sky Compliant Luminaries
PS-FLAT
Features:
Parisian Series Flat
A356 Aluminum
3/16" Minimum wall thickness
UL-listed for wet location
HID listings
30°C/ -20°F Starting
Twist lock reflector
Features:
- Parisian Series Flat
- A356 Aluminum
- 3/16" Minimum wall thickness
- UL-listed for wet location
- HID listings
- 30°C/ -20°F Starting
- Twist lock reflector
Supplier's Site
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
PS-FLAT |
|
Product Name
|
Dark Sky Compliant Luminaries |
|
Application
|
Outdoor
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Lamp Type
LED
Lighting Fixture Dimensions
310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects
2
View Details
Application
Industrial
Fixture Type
Other; LED Light
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details