Features:
Self-Cleaning Heat Sinks
Supreme Heat Ventilation
Crisp White Light
Up to 62% Electricity Savings
Available as Type II, III or V
40ft Maximum Mounting Height
90 Individual High Power LEDs with up to 400 watts equivalent
IP 65 Rated LED Chamber
Niland Company
Done
Description
Features:
Self-Cleaning Heat Sinks
Supreme Heat Ventilation
Crisp White Light
Up to 62% Electricity Savings
Available as Type II, III or V
40ft Maximum Mounting Height
90 Individual High Power LEDs with up to 400 watts equivalent
IP 65 Rated LED Chamber
Features:
Self-Cleaning Heat Sinks
Supreme Heat Ventilation
Crisp White Light
Up to 62% Electricity Savings
Available as Type II, III or V
40ft Maximum Mounting Height
90 Individual High Power LEDs with up to 400 watts equivalent
IP 65 Rated LED Chamber
Features:
Self-Cleaning Heat Sinks
Supreme Heat Ventilation
Crisp White Light
Up to 62% Electricity Savings
Available as Type II, III or V
40ft Maximum Mounting Height
90 Individual High Power LEDs with up to 400 watts equivalent