Metaphase Technologies, Inc. LED Washdown Spot Light FR-SL205

Description
Metaphase’s new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in rugged waterproof housing that can stand up to high pressure washdown environments.The standard Spot light has a coverage area of 8ft at a distance of 8ft; other angles include: ± 12°, ± 16°, and ± 25° Unlike fluorescent spotlights, these LED based illuminators have a long lifetime and will not degrade over time. These efficient lights consume only 11 watts of power, yet shine 6 times brighter than 60watt incandescent. Thanks to Metaphase’s built-in constant current source driver for complete LED light control, a technology Metaphase has installed and perfected for the last five years, no expensive external current driver is required. The lights include an adjustable locking mounting bracket.
Description
Metaphase’s new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in rugged waterproof housing that can stand up to high pressure washdown environments.The standard Spot light has a coverage area of 8ft at a distance of 8ft; other angles include: ± 12°, ± 16°, and ± 25° Unlike fluorescent spotlights, these LED based illuminators have a long lifetime and will not degrade over time. These efficient lights consume only 11 watts of power, yet shine 6 times brighter than 60watt incandescent. Thanks to Metaphase’s built-in constant current source driver for complete LED light control, a technology Metaphase has installed and perfected for the last five years, no expensive external current driver is required. The lights include an adjustable locking mounting bracket.

Suppliers

Company
Product
Description
Supplier Links
LED Washdown Spot Light - FR-SL205 - Metaphase Technologies, Inc.
Bristol, PA, USA
LED Washdown Spot Light
FR-SL205
LED Washdown Spot Light FR-SL205
Metaphase’s new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in rugged waterproof housing that can stand up to high pressure washdown environments.The standard Spot light has a coverage area of 8ft at a distance of 8ft; other angles include: ± 12°, ± 16°, and ± 25° Unlike fluorescent spotlights, these LED based illuminators have a long lifetime and will not degrade over time. These efficient lights consume only 11 watts of power, yet shine 6 times brighter than 60watt incandescent. Thanks to Metaphase’s built-in constant current source driver for complete LED light control, a technology Metaphase has installed and perfected for the last five years, no expensive external current driver is required. The lights include an adjustable locking mounting bracket.

Metaphase’s new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in rugged waterproof housing that can stand up to high pressure washdown environments.The standard Spot light has a coverage area of 8ft at a distance of 8ft; other angles include: ± 12°, ± 16°, and ± 25°
Unlike fluorescent spotlights, these LED based illuminators have a long lifetime and will not degrade over time. These efficient lights consume only 11 watts of power, yet shine 6 times brighter than 60watt incandescent. Thanks to Metaphase’s built-in constant current source driver for complete LED light control, a technology Metaphase has installed and perfected for the last five years, no expensive external current driver is required. The lights include an adjustable locking mounting bracket.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Lighting Fixtures
Product Number FR-SL205
Product Name LED Washdown Spot Light
Application Industrial
Fixture Type Other; Spot Light
Lamp Type LED
Features Bulb Included; Portable; Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details