Metaphase Technologies, Inc. MetaBright™ Exolight 30 inch ISO-30

Description
30" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety of machine vision system applications including automotive component inspection, factory automation, and packaging and pharmaceutical tablet inspection. Features & Benefits Built-in constant current driver(s) provides consistent illumination output Isotropic Lensing provides extremely homogenous illumination (+/- 5% uniformity) Strobe and Dimming (0-10V intensity control) versions available Stable, flicker-free, and outperforms (3x) fluorescent tubes Various wavelengths available including IR, UV and RGB Features a clamping style tilt bracket to allow easy positioning from 0-180º CE Rated with international voltage adapters Compact robust packaging, no glass Chip On Board (COB) Technology Applications: Robot pick & place applications Packaging inspection such as absence & presence of product in packaging boxes Absence/presence of Pharmaceutical tables in blister pack Automotive component inspection
Description
30" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety of machine vision system applications including automotive component inspection, factory automation, and packaging and pharmaceutical tablet inspection. Features & Benefits Built-in constant current driver(s) provides consistent illumination output Isotropic Lensing provides extremely homogenous illumination (+/- 5% uniformity) Strobe and Dimming (0-10V intensity control) versions available Stable, flicker-free, and outperforms (3x) fluorescent tubes Various wavelengths available including IR, UV and RGB Features a clamping style tilt bracket to allow easy positioning from 0-180º CE Rated with international voltage adapters Compact robust packaging, no glass Chip On Board (COB) Technology Applications: Robot pick & place applications Packaging inspection such as absence & presence of product in packaging boxes Absence/presence of Pharmaceutical tables in blister pack Automotive component inspection

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Exolight 30 inch - ISO-30 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Exolight 30 inch
ISO-30
MetaBright™ Exolight 30 inch ISO-30
30" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety of machine vision system applications including automotive component inspection, factory automation, and packaging and pharmaceutical tablet inspection. Features & Benefits Built-in constant current driver(s) provides consistent illumination output Isotropic Lensing provides extremely homogenous illumination (+/- 5% uniformity) Strobe and Dimming (0-10V intensity control) versions available Stable, flicker-free, and outperforms (3x) fluorescent tubes Various wavelengths available including IR, UV and RGB Features a clamping style tilt bracket to allow easy positioning from 0-180º CE Rated with international voltage adapters Compact robust packaging, no glass Chip On Board (COB) Technology Applications: Robot pick & place applications Packaging inspection such as absence & presence of product in packaging boxes Absence/presence of Pharmaceutical tables in blister pack Automotive component inspection

30" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety of machine vision system applications including automotive component inspection, factory automation, and packaging and pharmaceutical tablet inspection.

Features & Benefits

  • Built-in constant current driver(s) provides consistent illumination output
  • Isotropic Lensing provides extremely homogenous illumination (+/- 5% uniformity)
  • Strobe and Dimming (0-10V intensity control) versions available
  • Stable, flicker-free, and outperforms (3x) fluorescent tubes
  • Various wavelengths available including IR, UV and RGB
  • Features a clamping style tilt bracket to allow easy positioning from 0-180º
  • CE Rated with international voltage adapters
  • Compact robust packaging, no glass
  • Chip On Board (COB) Technology

Applications:

  • Robot pick & place applications
  • Packaging inspection such as absence & presence of product in packaging boxes
  • Absence/presence of Pharmaceutical tables in blister pack
  • Automotive component inspection
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Lighting Fixtures
Product Number ISO-30
Product Name MetaBright™ Exolight 30 inch
Application Industrial; Residential; Automotive
Fixture Type Fluorescent Lights; Other; LED Fluorescent Tube Replacement Fixture
Lamp Type Fluorescent; LED
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details