Luxo Lamp Ltd.- Canada Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| Air â€" asymmetrical task light in a simple and clean-cut design. With its clear expression, timeless design and excellent light distribution, Air is a fine choice for the modern office... | |
| Air LED - Recently redesigned to be more energy-efficient and now includes a larger, more even, asymmetric light distribution, dimmable LEDs and a 9 hour automatic shut off. Asymmetric task... | |
| Calypso - asymmetrical task light suitable for the modern office with medium-sized workspaces. Calypso comes in a standard design which prevents the discomfort of glare when used in open office... | |
| Carelite - a bed head luminaire with covered spring balanced arm for easy cleaning and for safe and easy positioning. An integrated ergonomic handle makes for ease of operation. | |
| Crisalide - decorative glass pendant. Ideal for use in hallways, cafeterias, and libraries. | |
| Glider Floor- combines clean elegance and soft illumination. The perforated housing allows a soft glow of light to be visible from below while prviding a smooth distribution of glare-free, indirect... | |
| Glider Partition - suitable for partition walls in open space offices where either indirect or indirect/direct lighting is desired. Partition Asymmetric and Symmetric Pagoda versions with upper reflector also available. | |
| Glider Table - ideal as direct illumination for workstations or as direct/indirect illumination in general purpose environments. Available in two basic versions: indirect with solid body or indirect/partially direct with... | |
| Great 1 - identical in every detail to the classic L-1 except in size. Spanning an impressive 12.6 ft. (3.85 m), the Great 1 will be the central architectural element... | |
| L-1 - A prime example of how versatility, quality and stylish design produce a product of such long-lasting popularity. The world’s original architect lamp designed in 1937 by Luxo. Since... | |
| LC - one of the most widely used task lights in the world. LC combines an incandescent lamp with a circline fluorescent lamp for a balance of high light otuput... | |
| Loft - multi-versatile, furniture-centric direct/indirect lighting solution offering portability, design, lighting continuity and value through a range of mounting options all at an economical price. Partition models can be used... | |
| LS - Luxo's most versatile and best selling task light. LS utilizes an internal reflector to allow for higher wattage lamp usage with minimal heat. As part of Luxo's Classic... | |
| LuxoFlex - flexible task light ideal for Industrial task lighting. Standard with a powerful 35-watt halogen lamp, LuxoFlex produces 1165 footcandles at 12â€. This bright light combined with low heat... | |
| Medilite - Series of bedhead luminaires with asymmetric indirect light plus diffused lower lighting for visual comfort. Extruded aluminum load-bearing profile. Structure powder-coated steel sheet with open apertures. | |
| Medilux II - wall mounted luminaire providing controlled direct and indirect lighting. Designed for use as task lighting in a variety of medical facilities including nursing homes, hospitals and healthcare... | |
| MLC - ideal for general-purpose settings and as supplementary task lighting in patient rooms. A 9.5 in. (241 mm) diameter shade with inner reflector and 6-ring louver eliinates glare and... | |
| MLS - ideal as task lighting for use in medical facilities. A 8.125 in. (206 mm) diameter shade with inner reflector and 5-ring louver eliminates glare and protects the bulb... | |
| Ninety - the world's most energy-efficient task light now includes on-board shut-off which automatically turns the light off after 9 hours to ensure energy savings. Using only 6.5W of dimmable... | |
| Onda - a unique direct/indirect luminaire available in sine-wave or scalloped versions. Suitable for large public areas, hotel lobbies, exhibition areas and conference rooms. Each module consists of an extruded... | |
| Ondina - Shorter version of Luxo's award-winning Onda. Modular suspension which provides softly diffused undulations of glare-free ambient direct/indirect lighting in a contemporary design. Formed of an oval body in... | |
| Ovelo - Uniquely designed LED task light for the modern office. Complete with a timer which automatically turns the light off after 9 hours of use to ensure energy savings,... | |
| Silvy Floor - a stylish luminaire with fixed head which provides a mix of indirect and direct light. Easily positionable with highly flexible solutions for office lighting. The lamp head... | |
| Silvy Partition - designed to provide indirect and direct ligthing while mounted on partition walls in open space offices. The light head and body is formed by an external, partly... | |
| Silvy Table Mount - for desktop mounting. Ideal for open office workareas, libraries and a variety of university and school facilities. The light head is formed by an external, partly... | |
| Solaris - undercabinet asymmetric task light providing glare-free illumination for any size or shape workspace. | |
| Spire â€" Undercabinet LED task light. With its low profile extrusion and frosted acrylic diffuser, Spire ensures energy-efficient illumination is distributed evenly and comfortably across the worksurface. | |
| Terea - Combines energy-efficient LEDs, ergonomics and compact design for an incomparable value. Terea, which efficiently and cost-effectively illuminates any worksurface with maintenance-free operation, better articulates its ergonomics with the... | |
| Verit - Versatile task light that adapts to any work environment. An asymmetric energy-efficient fluorescent lightsource and flicker-free ballast maximize work space and provide comfortable, economical illumination. Spring-balanced arm and... |