Luxo Lamp Ltd.- Canada Datasheets for Microscopes
Microscopes are instruments that produce magnified images of small objects
Microscopes: Learn more
| Product Name | Notes |
|---|---|
| System 250 Microscopes - Binocular Stereo-Zoom Microscopes with sturdy, heavy duty, cast aluminum alloy housing that rotates 360° in its focus mount. Models are standard with 10X widefield eyepieces and... | |
| System 273 - Binocular Microscopes with a 23mm optics system, 8 in. (203 mm) working distance, 15% greater field of view and a 7X to 45X magnification range. Dual boom... | |
| System 273 ESD-Safe Binocular Microscopes â€" designed for inspection and assembly applications in static-sensitive environments. The body and stand are powder-coated with a metal-laced paint that measures 10^5 Ω/sq. (static... | |
| System 350 â€" Trinocular Microscope has a standard magnification of 6.5X to 45X which can be further increased to 225X through the use of optional accessory lenses. Standard with 10X... | |
| System 373 - Trinocular Microscopes with a 23mm optics system, 8 in. (203 mm) working distance, 15% greater field of view and a 7X to 45X magnification range. | |
| System 373 ESD-Safe Binocular Microscopes â€" designed for use in static-sensitive environments. The body and stand are powder-coated with a metal-laced paint that measures 10^5 Ω/sq. (static dissipative). These microscopes... | |
| TRU Trinocular â€" allows the user to simultaneously view images on screen and through the eyepieces. These microscopes feature 10X super wide-field eyepieces that provide a magnification range of 7X... |