Luxo Lamp Ltd.- Canada Datasheets for Magnifiers

Magnifiers enlarge the appearance of objects when viewed through a lens. These facilitate the inspection of fine details and the assembly of small components.


Magnifiers: Learn more

Product Name Notes
Handheld UV Magnifier - perfect for the inspection of conformal coatings. Coatings glow brilliantly under UV black illumination especially when magnified through a 5-diopter (2.25X) optical-quality glass lens. Unique combination...
IFM
IFM Magnifiers - ideal light-duty magnifiers for low-power inspection. With a sturdy, stamped steel shade, these magnifiers feature a 5" diameter, 3-diopter (1.75X) or 5-diopter (2.25X) lens and choice of...
JFM
JFM Magnifiers - Luxo's newest high-quality illuminated magnifiers. Like the WAVE+Plus Magnifiers, manufactured in Europes, JFM Magnifiers are an ideal medium-duty magnifiers for inspection, assembly and rework applications.
KFM
KFM Magnifiers - the world's number one magnification system. As the most widely used magnification system, the KFM Series offers the greatest selection of primary and secondary lenses and is...
UV Portable Magnifier - ideal for the inspection of conformal coatings, welds, solder joints, flux residues and hairline stress cracks. Coatings glow brilliantly under UV black illumination, especially when magnified...
Wave+Plus 5D Magnifiers - the industry's first 5-diopter true rectangular lensed magnifier. These magnifiers feature a 5-diopter (2.25X) lens with a 8†focal length and a 6.75†x 4.5†distortion-free...
Wave+Plus Magnifiers - the industry's first rectangular lensed illuminated magnifiers. These magnifiers feature a 3.5-diopter (1.88X) lens with a 12†focal length and a 6.75†x 4.5†distortion-free viewing area.