Luxo Lamp Ltd.- Canada MLS

Description
MLS - ideal as task lighting for use in medical facilities. A 8.125 in. (206 mm) diameter shade with inner reflector and 5-ring louver eliminates glare and protects the bulb from accidental touch or breakage. Heavy duty, 20-gauge, CRS K-arm with 0.5 in. (13 mm) square tubing and internal tempered steel springs assures proper balance and ease of movement while providing optimal durability.
Datasheet
Description
MLS - ideal as task lighting for use in medical facilities. A 8.125 in. (206 mm) diameter shade with inner reflector and 5-ring louver eliminates glare and protects the bulb from accidental touch or breakage. Heavy duty, 20-gauge, CRS K-arm with 0.5 in. (13 mm) square tubing and internal tempered steel springs assures proper balance and ease of movement while providing optimal durability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MLS - Luxo Lamp Ltd.- Canada
Dorval, Quebec, Canada
MLS - ideal as task lighting for use in medical facilities. A 8.125 in. (206 mm) diameter shade with inner reflector and 5-ring louver eliminates glare and protects the bulb from accidental touch or breakage. Heavy duty, 20-gauge, CRS K-arm with 0.5 in. (13 mm) square tubing and internal tempered steel springs assures proper balance and ease of movement while providing optimal durability.

MLS - ideal as task lighting for use in medical facilities. A 8.125 in. (206 mm) diameter shade with inner reflector and 5-ring louver eliminates glare and protects the bulb from accidental touch or breakage. Heavy duty, 20-gauge, CRS K-arm with 0.5 in. (13 mm) square tubing and internal tempered steel springs assures proper balance and ease of movement while providing optimal durability.

Supplier's Site Datasheet

Technical Specifications

  Luxo Lamp Ltd.- Canada
Product Category Lighting Fixtures
Product Number MLS
Application Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details