Rig-A-Lite Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| Driving winds, extreme temperatures, volatile chemicals and explosive gasses--Needless to say, the hazardous and severe environments of offshore rigs, production refineries, food processing centers and chemical plants are no place... | |
| FEATURES Class I, Division 1, Groups C & D Class I, Division 2, Groups C & D Class II, Division 1 & 2, Groups E,F & G Class III Wet... | |
| FEATURES Class I, Division 1, Groups C & D Class I, Division 2, Groups C & D Class II, Division 1 & 2, Groups F & G Class II, Division... | |
| FEATURES Class I, Division 1, Groups C & D Class II, Division 1 & 2, Groups E,F & G Class III NEMA 4, 4X Zone 1, Groups IIA & IIB... | |
| FEATURES Class I, Division 1, Groups C & D Class II, Division 1 Groups F & G UL781 Portable Electric Lighting Unit CUL LIGHT SOURCE Fluorescent Compact Fluorescent The XPH... | |
| FEATURES Class I, Division 1, Groups C & D Class II, Division 1, Groups E, F & G Class III Class I, Zone 1, Groups IIA & IIB Factory Sealed... | |
| FEATURES Class I, Division 1, Groups C & D Class II, Division 1, Groups E, F & G Class III Class I, Zone 1, Groups IIA & IIB Zone 2,... | |
| FEATURES Class I, Division 1, Groups C & D Class II, Division 1, Groups E, F & G Class III IP 65 UL1598A Marine Outside Type UL844 Hazardous Location UL924... | |
| FEATURES Class I, Division 1, Groups C & D UL1598 Wet Locations UL844 Hazardous Location UL781 Portable Electric Lighting Unit NEMA 3, 4X, 7CD Paint Spray Booth IP 66 LIGHT... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class I, Zone 2, Groups IIA, IIB (+ H2), IIC Class II, Division 2, Groups F & G UL844 Hazardous Location... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 1 & 2, Groups E & F Class III Simultaneous Presence Enclosed and Gasketed Wet Locations NEMA 3R,... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 1 & 2, Groups E & F Class III Simultaneous Presence Enclosed and Gasketed Wet Locations UL1598A Marine... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 1 & 2, Groups E,F & G Class III Zone 2, Groups IIA, IIB & IIC UL844 Hazardous... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 1 & 2, Groups F & G Class III CSA Certified UL844 Hazardous Location UL924 Emergency Lighting Zone... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 1, Groups E, F & G Class III Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G Class III UL1598A Marine Outside Type IP 65 ETL Listed LIGHT SOURCE LED... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G Class III UL844 Hazardous Location UL1598A Marine Outside Type CSA C22.2 #137 CSA... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G Class III UL844 Hazardous Location UL1598A Marine Outside Type UL8750- LED Safety CSA... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G Class III UL844 Hazardous Location UL1598A Marine Outside Type UL8750- LED Safety Tested... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G Class III Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL924... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G High Pressure Hose Down Class III CUL NEMA 4, 4X NSF Certified Food... | |
| FEATURES Class I, Division 2, Groups A,B,C & D CSA Certified UL844 Hazardous Location UL1598 Wet Locations UL924 Emergency Lighting LIGHT SOURCE Fluorescent The RFNK62 series fixture is our newest... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Seismic Tested UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Outside Type CSA Certified Zone 2, Groups IIA, IIB & IIC... | |
| FEATURES Class I, Division 2, Groups A,B,C & D UL1598A Marine Outside Type UL844 Hazardous Location CAP 437 Compliant LIGHT SOURCE Incandescent The OB series fixture is an aluminum or... | |
| FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL1598 Wet Locations UL1598A Marine Outside Type CUL IP 66 Class I, Zone 2, Groups IIA, IIB & | |
| FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL1598A Marine Outside Type UL8750- LED Safety CSA C22.2 #137 CSA C22.2 #213 ETL Listed 55 Degrees Celcius... | |
| FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL1598A Marine Outside Type Zone 2, Groups IIA, IIB & IIC CUL 55 Degrees Celcius Ambient Temperature Wet... | |
| FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL1598A Marine Outside Type Zone 2, Groups IIA, IIB & IIC CUL IP 66 55 Degrees Celcius Ambient... | |
| FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Inside Drip Proof CUL High Pressure Hose Down LIGHT SOURCE Fluorescent The RFL... | |
| FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Outside Type CSA Certified Zone 2, Groups IIA, IIB & IIC 55 Degrees... | |
| FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location Zone 2, Groups IIA, IIB & IIC NEMA 4X LIGHT SOURCE Fluorescent The RSA series fixture is a... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL1598A Marine Outside Type CUL NEMA 3, 4 & 4X LIGHT... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL1598A Marine Outside Type CUL Non-Metallic Wet Locations NEMA 3, 4... | |
| FEATURES Class I, Division 2, Groups A,B,C & D Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL1598A Marine Outside Type NEMA 3, 4 & 4X LIGHT SOURCE... | |
| FEATURES Class II, Division 2, Groups F & G Class III UL844 Hazardous Location UL1598 Wet Locations NEMA 4X NSF Certified Food Equipment CUL High Pressure Hose Down LIGHT SOURCE... | |
| FEATURES NEMA 4, 4X UL1598 Damp Locations UL1598 Wet Locations CUL IP 65 UL924 Emergency Lighting Non-Metallic NSF Enclosure LIGHT SOURCE Fluorescent The NMF2 series fixture is UL listed for... | |
| FEATURES NSF Certified Food Equipment High Pressure Hose Down UL1598 Wet Locations Non-Metallic CUL LIGHT SOURCE Fluorescent The FPF series fixture is UL listed for wet and damp environments. It... | |
| FEATURES NSF Certified Food Equipment High Pressure Hose Down UL1598 Wet Locations UL8750- LED Safety Non-Metallic Tested to LM79 & LM 80 Standards LIGHT SOURCE LED The FPF LED series... | |
| FEATURES UL1598 Wet Locations CUL Enclosed and Gasketed LIGHT SOURCE HID The SWP series fixture is UL 1598 listed for wet locations, CUL certified and enclosed & gasketed for applications... | |
| FEATURES UL1598 Wet Locations CUL NEMA 4X IP 66 High Pressure Hose Down Non-Metallic NSF Enclosure LIGHT SOURCE Fluorescent The NMFH series fixture is UL/CUL certified for wet locations, IP... | |
| FEATURES UL1598 Wet Locations CUL NEMA 4X NSF Certified Food Equipment Wet Locations LIGHT SOURCE HID The WSM series fixture is UL 1598 wet location certified, NEMA 4X rated, CUL... | |
| FEATURES UL1598 Wet Locations NEMA 4X CUL NSF Certified Food Equipment High Pressure Hose Down LIGHT SOURCE LED The WFH series fixture is one of the most versatile in our... | |
| FEATURES UL1598 Wet Locations UL1598 Damp Locations CUL Damp Locations Wet Locations LIGHT SOURCE HID The EFL series luminaire is a versatile one-piece aluminum floodlight with a baked on bronze... | |
| FEATURES UL1598 Wet Locations UL1598 Damp Locations CUL Enclosed and Gasketed LIGHT SOURCE HID Compact Fluorescent The VP series fixture is UL 1598 listed for wet and damp locations, CUL... | |
| FEATURES UL1598 Wet Locations UL1598 Damp Locations Non-Metallic Wet Locations LIGHT SOURCE Incandescent The VP series fixture is UL 1598 listed for wet and damp locations, CUL certified and enclosed... | |
| FEATURES UL1598A Marine Inside Drip Proof UL924 Emergency Lighting Damp Locations Enclosed and Gasketed LIGHT SOURCE Fluorescent The IMF series fixture is UL listed as marine inside drip proof and... | |
| FEATURES UL1598A Marine Inside Type LIGHT SOURCE Compact Fluorescent The RBL series fixture is a UL 1598A marine inside type compact fluorescent fixture commonly used on offshore rigs and marine... | |
| FEATURES UL1598A Marine Inside Type LIGHT SOURCE Compact Fluorescent The RML series fixture is a UL 1598A marine inside type compact fluorescent fixture commonly used on offshore rigs and marine... | |
| FEATURES UL1598A Marine Outside Type Wet Locations LIGHT SOURCE HID Incandescent The M series fixture is UL 1598A marine outside type certified, wet location flood light typically sold to marine... | |
| FEATURES UL924 Emergency Lighting Non-Metallic High Pressure Hose Down LIGHT SOURCE LED The CEX series fixture is an LED exit sign that is listed for heavy hose down environments. It... | |
| FEATURES UL924 Emergency Lighting UL1598 Wet Locations CUL NSF Certified Food Equipment High Pressure Hose Down Non-Metallic Wet Locations LIGHT SOURCE Fluorescent The FPF series fixture is UL listed for... |