Rig-A-Lite WFH Series Hazardous Location Fixture

Description
FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G High Pressure Hose Down Class III CUL NEMA 4, 4X NSF Certified Food Equipment UL1598 Wet Locations UL924 Emergency Lighting Wet Locations 55 Degrees Celcius Ambient Temperature LIGHT SOURCE Fluorescent The WFH series fixture is one of the most versatile in our offering. It is UL listed for hazardous environments where protection is needed from liquids or gasses, dusts, and fibers and rated for heavy hose down environments and UL/CUL listed for wet locations. A one-piece housing with powder coated finish offers excellent corrosion protection and extremely high reflectance. A heavy-duty door frame and a 3/16 inch thick lens complete the package, making the WFH the superior choice for industrial manufacturing, food processing, and other hazardous & wet locations. Available with up to six T8 and T5HO lamps, a lamping configuration is available to suit your needs. The WFH is also available in a wide range of AC and with an emergency battery backup option.
Datasheet
Description
FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G High Pressure Hose Down Class III CUL NEMA 4, 4X NSF Certified Food Equipment UL1598 Wet Locations UL924 Emergency Lighting Wet Locations 55 Degrees Celcius Ambient Temperature LIGHT SOURCE Fluorescent The WFH series fixture is one of the most versatile in our offering. It is UL listed for hazardous environments where protection is needed from liquids or gasses, dusts, and fibers and rated for heavy hose down environments and UL/CUL listed for wet locations. A one-piece housing with powder coated finish offers excellent corrosion protection and extremely high reflectance. A heavy-duty door frame and a 3/16 inch thick lens complete the package, making the WFH the superior choice for industrial manufacturing, food processing, and other hazardous & wet locations. Available with up to six T8 and T5HO lamps, a lamping configuration is available to suit your needs. The WFH is also available in a wide range of AC and with an emergency battery backup option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WFH Series Hazardous Location Fixture -  - Rig-A-Lite
Houston, TX, USA
WFH Series Hazardous Location Fixture
WFH Series Hazardous Location Fixture
FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G High Pressure Hose Down Class III CUL NEMA 4, 4X NSF Certified Food Equipment UL1598 Wet Locations UL924 Emergency Lighting Wet Locations 55 Degrees Celcius Ambient Temperature LIGHT SOURCE Fluorescent The WFH series fixture is one of the most versatile in our offering. It is UL listed for hazardous environments where protection is needed from liquids or gasses, dusts, and fibers and rated for heavy hose down environments and UL/CUL listed for wet locations. A one-piece housing with powder coated finish offers excellent corrosion protection and extremely high reflectance. A heavy-duty door frame and a 3/16 inch thick lens complete the package, making the WFH the superior choice for industrial manufacturing, food processing, and other hazardous & wet locations. Available with up to six T8 and T5HO lamps, a lamping configuration is available to suit your needs. The WFH is also available in a wide range of AC and with an emergency battery backup option.

FEATURES

  • Class I, Division 2, Groups A,B,C & D
  • Class II, Division 2, Groups F & G
  • High Pressure Hose Down
  • Class III
  • CUL
  • NEMA 4, 4X
  • NSF Certified Food Equipment
  • UL1598 Wet Locations
  • UL924 Emergency Lighting
  • Wet Locations
  • 55 Degrees Celcius Ambient Temperature

LIGHT SOURCE

  • Fluorescent

The WFH series fixture is one of the most versatile in our offering. It is UL listed for hazardous environments where protection is needed from liquids or gasses, dusts, and fibers and rated for heavy hose down environments and UL/CUL listed for wet locations.

A one-piece housing with powder coated finish offers excellent corrosion protection and extremely high reflectance. A heavy-duty door frame and a 3/16 inch thick lens complete the package, making the WFH the superior choice for industrial manufacturing, food processing, and other hazardous & wet locations.

Available with up to six T8 and T5HO lamps, a lamping configuration is available to suit your needs. The WFH is also available in a wide range of AC and with an emergency battery backup option.

Supplier's Site Datasheet

Technical Specifications

  Rig-A-Lite
Product Category Lighting Fixtures
Product Name WFH Series Hazardous Location Fixture
Application Industrial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details