Rig-A-Lite NMFH Series Non-Metallic Hose Down Rated Fluorescent High Bay

Description
FEATURES UL1598 Wet Locations CUL NEMA 4X IP 66 High Pressure Hose Down Non-Metallic NSF Enclosure LIGHT SOURCE Fluorescent The NMFH series fixture is UL/CUL certified for wet locations, IP 66, Nema 4X rated for hose down environments and uses an NSF rated enclosure. It is commonly used in food processing, chemical storage, vehicle wash areas and other environments where an alternative is desired to HID style lighting. Sloped surfaced provide a watershed design, the NMFH also features captive, stainless steel latches, an impact resistant lens and can be ordered with optional tamper proof housing screws. Available with four or six T8 or T5HO lamps and with high lumen ballast and specular reflector options, a configuration is available to suit your needs. The NMFH is also available in a wide variety of wattage and voltage options.
Datasheet
Description
FEATURES UL1598 Wet Locations CUL NEMA 4X IP 66 High Pressure Hose Down Non-Metallic NSF Enclosure LIGHT SOURCE Fluorescent The NMFH series fixture is UL/CUL certified for wet locations, IP 66, Nema 4X rated for hose down environments and uses an NSF rated enclosure. It is commonly used in food processing, chemical storage, vehicle wash areas and other environments where an alternative is desired to HID style lighting. Sloped surfaced provide a watershed design, the NMFH also features captive, stainless steel latches, an impact resistant lens and can be ordered with optional tamper proof housing screws. Available with four or six T8 or T5HO lamps and with high lumen ballast and specular reflector options, a configuration is available to suit your needs. The NMFH is also available in a wide variety of wattage and voltage options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NMFH Series Non-Metallic Hose Down Rated Fluorescent High Bay -  - Rig-A-Lite
Houston, TX, USA
NMFH Series Non-Metallic Hose Down Rated Fluorescent High Bay
NMFH Series Non-Metallic Hose Down Rated Fluorescent High Bay
FEATURES UL1598 Wet Locations CUL NEMA 4X IP 66 High Pressure Hose Down Non-Metallic NSF Enclosure LIGHT SOURCE Fluorescent The NMFH series fixture is UL/CUL certified for wet locations, IP 66, Nema 4X rated for hose down environments and uses an NSF rated enclosure. It is commonly used in food processing, chemical storage, vehicle wash areas and other environments where an alternative is desired to HID style lighting. Sloped surfaced provide a watershed design, the NMFH also features captive, stainless steel latches, an impact resistant lens and can be ordered with optional tamper proof housing screws. Available with four or six T8 or T5HO lamps and with high lumen ballast and specular reflector options, a configuration is available to suit your needs. The NMFH is also available in a wide variety of wattage and voltage options.

FEATURES

  • UL1598 Wet Locations
  • CUL
  • NEMA 4X
  • IP 66
  • High Pressure Hose Down
  • Non-Metallic
  • NSF Enclosure

LIGHT SOURCE

  • Fluorescent

The NMFH series fixture is UL/CUL certified for wet locations, IP 66, Nema 4X rated for hose down environments and uses an NSF rated enclosure. It is commonly used in food processing, chemical storage, vehicle wash areas and other environments where an alternative is desired to HID style lighting.

Sloped surfaced provide a watershed design, the NMFH also features captive, stainless steel latches, an impact resistant lens and can be ordered with optional tamper proof housing screws.

Available with four or six T8 or T5HO lamps and with high lumen ballast and specular reflector options, a configuration is available to suit your needs. The NMFH is also available in a wide variety of wattage and voltage options.

Supplier's Site Datasheet

Technical Specifications

  Rig-A-Lite
Product Category Lighting Fixtures
Product Name NMFH Series Non-Metallic Hose Down Rated Fluorescent High Bay
Application Industrial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details