Rig-A-Lite OB Series Helideck Lighting

Description
FEATURES Class I, Division 2, Groups A,B,C & D UL1598A Marine Outside Type UL844 Hazardous Location CAP 437 Compliant LIGHT SOURCE Incandescent The OB series fixture is an aluminum or bronze incandescent luminaire, commonly used in environments where protection is needed from liquids or gasses. The OB series fixture is rated for marine outside and hazardous locations and is most commonly used on helidecks for offshore oil drilling platforms. It is available in pendant or surface mount and with multiple colored globes.
Datasheet
Description
FEATURES Class I, Division 2, Groups A,B,C & D UL1598A Marine Outside Type UL844 Hazardous Location CAP 437 Compliant LIGHT SOURCE Incandescent The OB series fixture is an aluminum or bronze incandescent luminaire, commonly used in environments where protection is needed from liquids or gasses. The OB series fixture is rated for marine outside and hazardous locations and is most commonly used on helidecks for offshore oil drilling platforms. It is available in pendant or surface mount and with multiple colored globes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OB Series Helideck Lighting -  - Rig-A-Lite
Houston, TX, USA
OB Series Helideck Lighting
OB Series Helideck Lighting
FEATURES Class I, Division 2, Groups A,B,C & D UL1598A Marine Outside Type UL844 Hazardous Location CAP 437 Compliant LIGHT SOURCE Incandescent The OB series fixture is an aluminum or bronze incandescent luminaire, commonly used in environments where protection is needed from liquids or gasses. The OB series fixture is rated for marine outside and hazardous locations and is most commonly used on helidecks for offshore oil drilling platforms. It is available in pendant or surface mount and with multiple colored globes.

FEATURES

  • Class I, Division 2, Groups A,B,C & D
  • UL1598A Marine Outside Type
  • UL844 Hazardous Location
  • CAP 437 Compliant

LIGHT SOURCE

  • Incandescent

The OB series fixture is an aluminum or bronze incandescent luminaire, commonly used in environments where protection is needed from liquids or gasses.

The OB series fixture is rated for marine outside and hazardous locations and is most commonly used on helidecks for offshore oil drilling platforms. It is available in pendant or surface mount and with multiple colored globes.

Supplier's Site Datasheet

Technical Specifications

  Rig-A-Lite
Product Category Lighting Fixtures
Product Name OB Series Helideck Lighting
Application Industrial; Marine; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details