Remke Industries Cord Connector, steel, 1" NPT, cable range .625 - .750 with mesh RSRS-312-E

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, steel, 1" NPT, cable range .625 - .750 with mesh - RSRS-312-E - Remke Industries
Wheeling, IL, USA
Cord Connector, steel, 1" NPT, cable range .625 - .750 with mesh
RSRS-312-E
Cord Connector, steel, 1" NPT, cable range .625 - .750 with mesh RSRS-312-E
Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories. These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories.

These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RSRS-312-E
Product Name Cord Connector, steel, 1" NPT, cable range .625 - .750 with mesh
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

7-Pole 12V Aluminum Body Round Sockets - 00431780 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Termination 6x1.5 mmq+1x1.5 mmq Nickel-Plated Brass Screw
Voltage Rating 12 volts
View Details
PCB terminals, screened, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.2320 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination PCB terminals silver plated
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect
Specs
Category Board to Board Connector; Military Connector
View Details
M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector - M Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details