BEXKOM Electronics Co., Ltd. M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector M Series

Description
M series products are widely used. This product is referred to as "European standard" product. It was originally developed by some large European connector manufacturers such as Binder and Hummel, etc., but because the product has low cost and high performance, it is easy to batch. Production and other characteristics, it has become one of the circular connectors with a very large number of production worldwide. This product is mainly classified according to the diameter of the opening. There are M5/M8/M9/M12/M15/M16 /M23/GX and other sub-series products, which can be applied to various equipment's that have requirements for the opening size. For example, M5 means that the hole size of the socket is 5mm. Relatively speaking, this product is used the most in industrial equipment. Our products are compatible with some international brands, and even we have developed a variety of new products, which were not available on the market before.
Description
M series products are widely used. This product is referred to as "European standard" product. It was originally developed by some large European connector manufacturers such as Binder and Hummel, etc., but because the product has low cost and high performance, it is easy to batch. Production and other characteristics, it has become one of the circular connectors with a very large number of production worldwide. This product is mainly classified according to the diameter of the opening. There are M5/M8/M9/M12/M15/M16 /M23/GX and other sub-series products, which can be applied to various equipment's that have requirements for the opening size. For example, M5 means that the hole size of the socket is 5mm. Relatively speaking, this product is used the most in industrial equipment. Our products are compatible with some international brands, and even we have developed a variety of new products, which were not available on the market before.

Suppliers

Company
Product
Description
Supplier Links
M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector - M Series - BEXKOM Electronics Co., Ltd.
Guangdong, China
M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector
M Series
M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector M Series
M series products are widely used. This product is referred to as "European standard" product. It was originally developed by some large European connector manufacturers such as Binder and Hummel, etc., but because the product has low cost and high performance, it is easy to batch. Production and other characteristics, it has become one of the circular connectors with a very large number of production worldwide. This product is mainly classified according to the diameter of the opening. There are M5/M8/M9/M12/M15/M16 /M23/GX and other sub-series products, which can be applied to various equipment's that have requirements for the opening size. For example, M5 means that the hole size of the socket is 5mm. Relatively speaking, this product is used the most in industrial equipment. Our products are compatible with some international brands, and even we have developed a variety of new products, which were not available on the market before.

M series products are widely used. This product is referred to as "European standard" product. It was originally developed by some large European connector manufacturers such as Binder and Hummel, etc., but because the product has low cost and high performance, it is easy to batch. Production and other characteristics, it has become one of the circular connectors with a very large number of production worldwide. This product is mainly classified according to the diameter of the opening. There are M5/M8/M9/M12/M15/M16/M23/GX and other sub-series products, which can be applied to various equipment's that have requirements for the opening size. For example, M5 means that the hole size of the socket is 5mm. Relatively speaking, this product is used the most in industrial equipment. Our products are compatible with some international brands, and even we have developed a variety of new products, which were not available on the market before.

Supplier's Site

Technical Specifications

  BEXKOM Electronics Co., Ltd.
Product Category Electrical Connectors
Product Number M Series
Product Name M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Solder/PCB
Mounting Cable End
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Circular Connector Assemblies - EEG.0B.309.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1422-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details