Smiths Interconnect, a Molex company RBA Series: Single row PCB connector

Description
With a 0.76mm contact diameter, the series is available up to 27 signal gold or tin plated contacts with straight PCB and cable mounting terminations. Using the Hypertac® hyperboloid contact technology. Features & Benefits Single row PCB connector meeting the requirements of Test and PCB stacking applications in harsh environments Rugged stick header that can be cut to sizes up to 27 positions Low contact resistance, improves system reliability by ensuring high levels of shock and vibration Over 100,000 mating cycles
Request a Quote
Description
With a 0.76mm contact diameter, the series is available up to 27 signal gold or tin plated contacts with straight PCB and cable mounting terminations. Using the Hypertac® hyperboloid contact technology. Features & Benefits Single row PCB connector meeting the requirements of Test and PCB stacking applications in harsh environments Rugged stick header that can be cut to sizes up to 27 positions Low contact resistance, improves system reliability by ensuring high levels of shock and vibration Over 100,000 mating cycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
London, United Kingdom
RBA Series: Single row PCB connector
RBA Series: Single row PCB connector
With a 0.76mm contact diameter, the series is available up to 27 signal gold or tin plated contacts with straight PCB and cable mounting terminations. Using the Hypertac® hyperboloid contact technology. Features & Benefits Single row PCB connector meeting the requirements of Test and PCB stacking applications in harsh environments Rugged stick header that can be cut to sizes up to 27 positions Low contact resistance, improves system reliability by ensuring high levels of shock and vibration Over 100,000 mating cycles

With a 0.76mm contact diameter, the series is available up to 27 signal gold or tin plated contacts with straight PCB and cable mounting terminations. Using the Hypertac® hyperboloid contact technology.

Features & Benefits

  • Single row PCB connector meeting the requirements of Test and PCB stacking applications in harsh environments
  • Rugged stick header that can be cut to sizes up to 27 positions
  • Low contact resistance, improves system reliability by ensuring high levels of shock and vibration
  • Over 100,000 mating cycles
Supplier's Site

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Board Mount Connectors
Product Name RBA Series: Single row PCB connector
Category Board to Board Connector; Military Connector
Unlock Full Specs
to access all available technical data