Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 52559-4052

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8486770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Easy On 52559 series ZIF (Zero Insertion Force) vertical SMT mount FPC connectors with a 0.5 mm pitch and a space saving design making them ideal for use in tight packaging applications. These Easy On FPC connectors feature a slide type actuator which provides a secure connection between the FPC and the connector terminals. The connector contacts are positioned on one side and are designed to move with the cable when it is pulled up or down. This feature helps provide a secure contact retention force and ensures that electrical contact is maintained. Solder tabs (or nails) on the base of the connector provide secure PCB retention and strain relief for the solder tail joints. FPC connectors are an extremely compact and reliable interconnection technology designed for use in signal and data applications that require high density flat flex for complex wiring harness. These Easy On ZIF FPC connectors are ideal for use in a wide range of applications in the automotive, consumer, datacommunications, medical and mobile phone industry. Applications include automotive navigation and audio, digital cameras, home security, tablet and notebook PCs, patient monitors, GPS, smartphones and tablets. • Space saving design. • ZIF for repeat cycling with minimum wear. • Slide type actuator for easy insertion and secure connection of FPC. • Movable contacts for secure contact retention. • Solder tabs for secure retention on PCB and strain relief Number of Contacts = 40 Contact Material = Phosphor Bronze Pitch = 0.5mm Gender = Male Termination Type = ZIF Top Contact Body Orientation = Straight Current Rating = 500mA Voltage Rating = 50 V ac/dc Series = Easy On Series Number = 52559 Delivery on production packaging - Reel. This product is non-returnable.

Easy On 52559 series ZIF (Zero Insertion Force) vertical SMT mount FPC connectors with a 0.5 mm pitch and a space saving design making them ideal for use in tight packaging applications. These Easy On FPC connectors feature a slide type actuator which provides a secure connection between the FPC and the connector terminals. The connector contacts are positioned on one side and are designed to move with the cable when it is pulled up or down. This feature helps provide a secure contact retention force and ensures that electrical contact is maintained. Solder tabs (or nails) on the base of the connector provide secure PCB retention and strain relief for the solder tail joints.
FPC connectors are an extremely compact and reliable interconnection technology designed for use in signal and data applications that require high density flat flex for complex wiring harness. These Easy On ZIF FPC connectors are ideal for use in a wide range of applications in the automotive, consumer, datacommunications, medical and mobile phone industry. Applications include automotive navigation and audio, digital cameras, home security, tablet and notebook PCs, patient monitors, GPS, smartphones and tablets.
• Space saving design. • ZIF for repeat cycling with minimum wear. • Slide type actuator for easy insertion and secure connection of FPC. • Movable contacts for secure contact retention. • Solder tabs for secure retention on PCB and strain relief
Number of Contacts = 40
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Gender = Male
Termination Type = ZIF Top Contact
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V ac/dc
Series = Easy On
Series Number = 52559
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8486770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Easy On 52559 series ZIF (Zero Insertion Force) vertical SMT mount FPC connectors with a 0.5 mm pitch and a space saving design making them ideal for use in tight packaging applications. These Easy On FPC connectors feature a slide type actuator which provides a secure connection between the FPC and the connector terminals. The connector contacts are positioned on one side and are designed to move with the cable when it is pulled up or down. This feature helps provide a secure contact retention force and ensures that electrical contact is maintained. Solder tabs (or nails) on the base of the connector provide secure PCB retention and strain relief for the solder tail joints. FPC connectors are an extremely compact and reliable interconnection technology designed for use in signal and data applications that require high density flat flex for complex wiring harness. These Easy On ZIF FPC connectors are ideal for use in a wide range of applications in the automotive, consumer, datacommunications, medical and mobile phone industry. Applications include automotive navigation and audio, digital cameras, home security, tablet and notebook PCs, patient monitors, GPS, smartphones and tablets. • Space saving design. • ZIF for repeat cycling with minimum wear. • Slide type actuator for easy insertion and secure connection of FPC. • Movable contacts for secure contact retention. • Solder tabs for secure retention on PCB and strain relief Number of Contacts = 40 Contact Material = Phosphor Bronze Pitch = 0.5mm Gender = Male Termination Type = ZIF Top Contact Body Orientation = Straight Current Rating = 500mA Voltage Rating = 50 V ac/dc Series = Easy On Series Number = 52559

Easy On 52559 series ZIF (Zero Insertion Force) vertical SMT mount FPC connectors with a 0.5 mm pitch and a space saving design making them ideal for use in tight packaging applications. These Easy On FPC connectors feature a slide type actuator which provides a secure connection between the FPC and the connector terminals. The connector contacts are positioned on one side and are designed to move with the cable when it is pulled up or down. This feature helps provide a secure contact retention force and ensures that electrical contact is maintained. Solder tabs (or nails) on the base of the connector provide secure PCB retention and strain relief for the solder tail joints.
FPC connectors are an extremely compact and reliable interconnection technology designed for use in signal and data applications that require high density flat flex for complex wiring harness. These Easy On ZIF FPC connectors are ideal for use in a wide range of applications in the automotive, consumer, datacommunications, medical and mobile phone industry. Applications include automotive navigation and audio, digital cameras, home security, tablet and notebook PCs, patient monitors, GPS, smartphones and tablets.
• Space saving design. • ZIF for repeat cycling with minimum wear. • Slide type actuator for easy insertion and secure connection of FPC. • Movable contacts for secure contact retention. • Solder tabs for secure retention on PCB and strain relief
Number of Contacts = 40
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Gender = Male
Termination Type = ZIF Top Contact
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V ac/dc
Series = Easy On
Series Number = 52559

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 986334-52559-4052 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
986334-52559-4052
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 986334-52559-4052
Win Source Part Number: 986334-52559-4052 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-52559-4052-TR25 0TR,2266-52559-4052T R RoHS Status: RoHS non-compliant

Win Source Part Number: 986334-52559-4052
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-52559-4052-TR250TR,2266-52559-4052TR
RoHS Status: RoHS non-compliant

Supplier's Site Datasheet
0.5 Fpc Zif Smt St 40Ckt Embstp Pkg Molex - 78AC0757 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Smt St 40Ckt Embstp Pkg Molex
78AC0757
0.5 Fpc Zif Smt St 40Ckt Embstp Pkg Molex 78AC0757
0.5 FPC ZIF SMT ST 40Ckt EmbsTp Pkg

0.5 FPC ZIF SMT ST 40Ckt EmbsTp Pkg

Supplier's Site
Ffc / Fpc Board Connector, 52559 Series, Surface Mount, Receptacle, 40, 0.5 Mm Rohs Compliant Molex - 64T4832 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, 52559 Series, Surface Mount, Receptacle, 40, 0.5 Mm Rohs Compliant Molex
64T4832
Ffc / Fpc Board Connector, 52559 Series, Surface Mount, Receptacle, 40, 0.5 Mm Rohs Compliant Molex 64T4832
FFC / FPC BOARD CONNECTOR, 52559 SERIES, SURFACE MOUNT, RECEPTACLE, 40, 0.5 MM ROHS COMPLIANT: YES

FFC / FPC BOARD CONNECTOR, 52559 SERIES, SURFACE MOUNT, RECEPTACLE, 40, 0.5 MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Easy-On 52559 Series, Surface Mount, Receptacle, 40, 0.5 Mm Rohs Compliant Molex - 67X4877 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Easy-On 52559 Series, Surface Mount, Receptacle, 40, 0.5 Mm Rohs Compliant Molex
67X4877
Ffc / Fpc Board Connector, Easy-On 52559 Series, Surface Mount, Receptacle, 40, 0.5 Mm Rohs Compliant Molex 67X4877
FFC / FPC Board Connector, Easy-On 52559 Series, Surface Mount, Receptacle, 40, 0.5 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Easy-On 52559 Series, Surface Mount, Receptacle, 40, 0.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8486770P 986334-52559-4052 78AC0757
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 0.5 Fpc Zif Smt St 40Ckt Embstp Pkg Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

EBS 24V Sockets - 00584170 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 24 volts
View Details
solder terminal, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.1320 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination solder terminal nickel-plated
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect
Specs
Category Board to Board Connector
View Details
M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector - M Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details