The 4831.1320 is a 3-pole, insulated, angled audio plug with solder terminals for cable mounting, designed for audio and signal transfer applications. It has a 2.5 mm diameter, rated for 0.5 A at 30 VDC or 30 VAC, and withstands 500 VDC dielectric strength. Insulation resistance exceeds 100 MΩ at 500 VDC, with a rated lifetime of 5000 insertions. The operating temperature range is -20 °C to 70 °C. The housing is insulated, the terminals are nickel-plated, and the maximum allowable cable diameter is 4.0 mm. Physical dimensions are 12.0 mm × 11.0 mm × 10.0 mm. The part complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It is packaged in units of 100 pieces.
Description
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4831.1320 | 486-6565-ND |
| Product Name | Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm | Audio Connectors |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug |
| Gender | Male / Plug; Female / Jack | Male / Plug |
| Geometry | Right Angle | Right Angle |
| Termination | solder terminal nickel-plated |