Qnnect, formerly Hermetic Solutions Group Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Custom versions of our circular DC connectors are also available. We build custom design connectors and feedthroughs for use in military, space, and commercial applications where environmental conditions require an... | |
| Design engineers have the option of a using a 38999 format, high speed RF connector for harsh environment applications, following Qnnect, formerly Hermetic Solutions Group's release of its new hermetic... | |
| For more than 40 years, Qnnect, formerly Hermetic Solutions Group has provided unique manufacturing solutions for implantable medical components used in government approved devices that are helping thousands of patients. | |
| Our 50-Ohm flange-mount RF connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Low-loss Corning 7070 glass is... | |
| Our 50-Ohm hermetic SMA and SSMA feedthrough RF/microwave connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Qnnect,... | |
| Our MIL-DTL-24308 compliant hermetic Sub-D DC connectors (.100" contact pitch) are compatible with lightweight materials like titanium and aluminum as well as conventional iron/nickel alloys. They are used in defense,... | |
| Qnnect, formerly Hermetic Solutions Group manufactures these SMP & SSMP RF connectors from a variety of compatible shell and contact materials, in both laser weld and solder-in styles, which provide... | |
| Qnnect, formerly Hermetic Solutions Group’s rack and panel DC connectors are compatible with lightweight housing materials such as aluminum and titanium, as well as conventional iron/nickel alloys. These DC connectors... | |
| Qnnect, formerly Hermetic Solutions Group's family of hermetic Micro-D connectors (.050? Contact Pitch) is compatible with lightweight materials like aluminum and titanium, as well as with conventional iron/nickel alloys. These... | |
| Qnnect, formerly Hermetic Solutions Group's hermetic Nano-D connectors (.025" contact pitch) are compatible with lightweight materials like aluminum and titanium, as well as conventional iron/nickel alloys. | |
| Qnnect, formerly Hermetic Solutions Group's rack and panel DC connectors are compatible with lightweight housing materials such as aluminum and titanium, as well as conventional iron/nickel alloys. | |
| These DC connectors can be produced for both laser-weld and solder-in applications. Our hermetically-sealed 38999 mate able circular connectors are fully compliant with the interface requirements of MIL-DTL-38999. Qnnect, formerly... | |
| Using Kryoflex® polycrystalline ceramic, Qnnect, formerly Hermetic Solutions Group manufactures high-pressure, high-temperature (HPHT) hermetic connectors and feedthroughs that perform reliably despite these environmental challenges. The controlled CTE and chemical bonding... | |
| We specialize in custom high-pressure, high-temperature connectors for the down-hole oil industry. We bring our customer’s designs to life in Inconel, titanium or iron/nickel alloys. Our technology is a solution... |