Qnnect, formerly Hermetic Solutions Group Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| Custom versions of our circular DC connectors are also available. We build custom design connectors and feedthroughs for use in military, space, and commercial applications where environmental conditions require an... | |
| Our MIL-DTL-24308 compliant hermetic Sub-D DC connectors (.100" contact pitch) are compatible with lightweight materials like titanium and aluminum as well as conventional iron/nickel alloys. They are used in defense,... | |
| Qnnect, formerly Hermetic Solutions Group’s rack and panel DC connectors are compatible with lightweight housing materials such as aluminum and titanium, as well as conventional iron/nickel alloys. These DC connectors... | |
| Qnnect, formerly Hermetic Solutions Group's hermetic Nano-D connectors (.025" contact pitch) are compatible with lightweight materials like aluminum and titanium, as well as conventional iron/nickel alloys. | |
| Qnnect, formerly Hermetic Solutions Group's rack and panel DC connectors are compatible with lightweight housing materials such as aluminum and titanium, as well as conventional iron/nickel alloys. | |
| These DC connectors can be produced for both laser-weld and solder-in applications. Our hermetically-sealed 38999 mate able circular connectors are fully compliant with the interface requirements of MIL-DTL-38999. Qnnect, formerly... | |
| Using Kryoflex® polycrystalline ceramic, Qnnect, formerly Hermetic Solutions Group manufactures high-pressure, high-temperature (HPHT) hermetic connectors and feedthroughs that perform reliably despite these environmental challenges. The controlled CTE and chemical bonding... | |
| We specialize in custom high-pressure, high-temperature connectors for the down-hole oil industry. We bring our customer’s designs to life in Inconel, titanium or iron/nickel alloys. Our technology is a solution... |