Qnnect, formerly Hermetic Solutions Group Datasheets for Vacuum Traps, Getters, and Filters
Vacuum traps, vacuum getters and vacuum filters are used to remove tramp gases with a cooled surface, molecular sieve, filtration, or other processes.
Vacuum Traps, Getters, and Filters: Learn more
| Product Name | Notes |
|---|---|
| Moisture is often a result of outgassing from polymeric materials and is a dangerous contaminant in hermetically sealed packages. Qnnect, formerly Hermetic Solutions Group has developed a range of getter... | |
| Over time, epoxies and RF absorbers can outgas organics inside a hermetic package after sealing. This type of contamination can lead to poor device performance and ultimately device failure. Qnnect,... | |
| Polymeric adhesives may outgas carbon dioxide, which can affect laser power and add distortion. If you have a laser application, and your device is experiencing reduced power, your product may... | |
| Polymeric materials used in hermetic packages can outgas oxygen and this type of outgassing can lead to premature device failure or degraded performance; oxygen can degrade polymeric electronic systems and... | |
| The variety of adhesives and sealants that can be used within a hermetic package can result in multiple contaminants that can be adsorbed with a single getter. Qnnect, formerly Hermetic... | |
| While pre-baking a hermetic package may prevent some outgassing, hydrogen may still be released inside the package over time. Hydrogen reacts with Oxygen to produce moisture which then can corrode. |