Shenzhen QH Industrial Co., Ltd Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Product Name Notes
 The 7 Pin Magnetic Power Connector is assembled by a 7 pin pogo connector and magnet, which meets the customers’ requirements of a relatively simple overall structure, and has the...
2 Pin 1.5mm SMT SMD Pogo Pin Female is assembled by pogo pin and housing of 2 pins. As 2-pin pogo pins can better improve the anti-corrosion function, mechanical properties...
3 Pin Right Angle Pogo Pin connector is assembled by pogo pins and a housing of 3 pins. These pins not only excel in improving mechanical properties and electrical conductivity...
3-Pin Pogo Connector is assembled by pogo pins and a housing of 3 pins. These pins not only excel in improving mechanical properties and electrical conductivity of the connector but...
4 Pin 2 x DIP Pogo Pin is assembled by pogo pins and a housing of 4 pins. As 4-pin pogo pins can not only improve the mechanical properties and...
4 Pin 2 x Right Angle Pogo Pin is assembled by pogo pin and housing of 4 pins. As 4 pin pogo pin can better improve the anti-corrosion function, mechanical...
4 Pin 2 x SMT Pogo Pin is assembled by pogo pins and a housing of 4 pins. As 4-pin pogo pins can not only improve the mechanical properties and...
4 Pin 2 x Solder Cup Pogo Pin is assembled by pogo pins and a housing of 4 pins. As 4-pin pogo pins can not only improve the mechanical properties...
6-pin pogo pins possess many merits. Firstly, they can improve the connectors’ mechanical properties. Then, they do good to the improvement of the electrical conductivity of the connectors. What’s more,...
8 Pin 2 x DIP Pogo Pin refers to a spring probe formed by the three basic components of a needle shaft, a spring and a needle tube after being...
8 Pin 2 x Right Angle Pogo Pin refers to a spring probe formed by the three basic components of a needle shaft, a spring and a needle tube after...
8 Pin 2 x SMT pogo pad refers to a spring probe formed by the three basic components of a needle shaft, a spring and a needle tube after being...
8 Pin 2 x Solder Cup Pogo Pin Pad refers to a spring probe formed by the three basic components of a needle shaft, a spring and a needle tube...
8 Pin Right Angle Pogo Pin refers to a spring probe formed by the three basic components of a needle shaft, a spring and a needle tube after being riveted...
8 Pin SMT Pogo Pin Connector refers to a spring probe formed by the three basic components of a needle shaft, a spring and a needle tube after being riveted...
8 Pin Solder Cup Pogo Connector refers to a spring probe formed by the three basic components of a needle shaft, a spring, and a needle tube after being riveted...
9 Pin DIP Pogo Connector refers to a spring probe formed by the three basic components of a needle shaft, a spring, and a needle tube after being riveted and...
9 Pin Right Angle Pogo Pin Connector refers to a spring probe formed by the three basic components of a needle shaft, a spring and a needle tube after being...
9 Pin SMT Pogo Pin Connector refers to a spring probe formed by the three basic components of a needle shaft, a spring and a needle tube after being riveted...
9 Pin Solder Cup Pogo Connector refers to a spring probe formed by the three basic components of a needle shaft, a spring, and a needle tube after being riveted...
IP68 DC MC4 Solar Photovoltaic Connector is commonly used in solar energy systems to connect solar panels in series or parallel. Here’s a detailed breakdown of what each term signifies:...
IP68 DC MC4 Solar Photovoltaic Connector is commonly used in solar energy systems to connect solar panels in series or parallel. Here’s a detailed breakdown of what each term signifies:...
A 2 Pin 1.5mm DIP Pogo Pin Female is assembled by pogo pins and a housing of 2 pins. As 2-pin pogo pins can better improve the anti-corrosion function, mechanical...
A 2 Pin 1.5mm DIP Pogo Pin Male is assembled by pogo pins and a housing of 2 pins. As 2-pin pogo pins can better improve the anti-corrosion function, mechanical...
A 2 Pin 1.5mm Right Angle Pogo Pin Female connector is assembled by pogo pins and a housing of 2 pins. As 2-pin pogo pins can better improve the anti-corrosion...
A 2 Pin 1.5mm Right Angle Pogo Pin Male connector is assembled by pogo pins and a housing of 2 pins. As 2-pin pogo pins can better improve the anti-corrosion...
A 2 Pin 1.5mm SMT SMD Pogo Pin Male connector is assembled by pogo pins and a housing of 2 pins. As 2-pin pogo pin connectors can better improve the...
A 2 Pin 1.5mm Solder Cup Pogo Pin Female connector is assembled by pogo pins and a housing of 2 pins. As 2-pin pogo pins can better improve the anti-corrosion...
A 2 Pin 2.5mm DIP Pogo Pin Female connector is assembled by pogo pins and a housing of 2 pins. For 2 pin pogo pin can better improve the anti-corrosion...
A 2 Pin 2.5mm DIP Pogo Pin Male connector is assembled by pogo pins and a housing of 2 pins. For 2 pin pogo pin can better improve the anti-corrosion...
A 2 Pin 2.5mm Right Angle Pogo Pin Female connector is assembled by pogo pins and a housing of 2 pins. 2 pin pogo pin can better improve the anti-corrosion...
A 2 Pin 2.5mm Right Angle Pogo Pin Male connector is assembled by pogo pins and a housing of 2 pins. For 2 pin pogo pin can better improve the...
A 2 Pin 2.5mm SMT SMD Pogo Pin Female is assembled by pogo pins and a housing of 2 pins. For 2 pin pogo pin can better improve the anti-corrosion...
A 2 Pin 2.5mm SMT SMD Pogo Pin Male connector is assembled by pogo pins and a housing of 2 pins. For 2 pin pogo pin can better improve the...
A 2 Pin 2.5mm Solder Cup Pogo Pin Female connector is assembled by pogo pina and a housing of 2 pins. For 2 pin pogo pin can better improve the...
A 2 Pin 2.5mm Solder Cup Pogo Pin Male connector is assembled by pogo pins and a housing of 2 pins. For 2 pin pogo pin can better improve the...
A 2 Pin 2mm DIP Pogo Pin Female connector is assembled by pogo pins and a housing of 2 pins. 2 pin pogo pin connectors can better improve the anti-corrosion...
A 2 Pin 2mm Right Angle Pogo Pin Female connector is assembled by pogo pins and a housing of 2 pins. 2 pin pogo pin can better improve the anti-corrosion...
A 2 Pin 2mm Right Angle Pogo Pin Male connector is assembled by pogo pins and a housing of 2 pins. 2 pin pogo pin can better improve the anti-corrosion...
A 2 Pin 2mm SMT SMD Pogo Pin Female connector is assembled by pogo pins and a housing of 2 pins. For 2 pin pogo pin can better improve the...
A 2 Pin 2mm SMT SMD Pogo Pin Male connector is assembled by pogo pins and a housing of 2 pins. For 2 pin pogo pin can better improve the...
A 2 Pin 2mm Solder Cup Pogo Pin Female connector is assembled by pogo pins and a housing of 2 pins. For 2 pin pogo pin can better improve the...
A 2 Pin 2mm Solder Cup Pogo Pin Male is assembled by pogo pins and a housing of 2 pins. For 2 pin pogo pin can better improve the anti-corrosion...
A 3 Pin DIP Pogo Pin connector is assembled by pogo pins and a housing of 3 pins. These pins not only excel in improving mechanical properties and electrical conductivity...
A 4 Pin DIP Pogo Connector is assembled by pogo pins and a housing of 4 pins. As 4-pin pogo pins can not only improve the mechanical properties and electrical...
A 4 Pin Pogo Pin Right Angle is assembled by pogo pins and a housing of 4 pins. As 4-pin pogo pins can not only improve the mechanical properties and...
A 4 Pin SMT Pogo Pin Connector is assembled by pogo pins and a housing of 4 pins. As 4-pin pogo pins can not only improve the mechanical properties and...
A 4 Pin Solder Cup Pogo Connector is assembled by pogo pins and a housing of 4 pins. As 4-pin pogo pins can not only improve the mechanical properties and electrical...
A 6-pin SMT Pogo Pin Connector consists of pogo pins and a housing of 6 pins.  6-pin pogo pins possess many merits. Firstly, they can improve the connectors’ mechanical properties.
A 7 Pin Magnetic Pogo Pin Connector is assembled by a 7 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has...
A Double Sided Pogo Pin is to add a small head on the standard single pin antenna thimble linker, so as to realize double-sided conduction and better transfer current. We...
A double sided pogo pin to add a small head on the standard single pin antenna thimble linker so as to achieve double-sided conduction and better transfer current. We have...
A double sided spring loaded pogo pin is made by adding a small head on the standard single pin antenna thimble linker so as to achieve double-sided conduction and better...
A Double-Sided Small Pogo Pin is to add a small head on the standard single pin antenna thimble linker, so as to realize double-sided conduction and better transfer current. We...
A Magnetic Right Angle Pogo Pin is assembled by a 2~18  pogo pin connector and a magnet, which meets the customer’s requirements of a relatively simple overall structure, and has...
A Rolling DIP Pogo Pin has a special independent ball placed on the top of the spring probe to ensure that the spring needle ball contact can continuously transmit signals...
A Rolling Right Angle Pogo Pin has a special independent ball placed on the top of the spring probe to ensure that the spring needle ball contact can continuously transmit...
A Rolling SMT Pogo Pin has a special independent ball placed on the top of the spring probe to ensure that the spring needle ball contact can continuously transmit signals...
A Rolling Solder Cup Pogo Pin has a special independent ball placed on the top of the spring probe to ensure that the spring needle ball contact can continuously transmit...
A Rolling Through Hole Pogo Pin has a special independent ball placed on the top of the spring probe to ensure that the spring needle ball contact can continuously transmit...
A Threaded Spring Loaded Pogo Pin is a new type of threaded pogo pins that can be easily replaced. The method of turning threads on the surface makes the spring...
DIP 30 Amp Pogo Pin applies a unique spring and pin structure that can perfectly match the plate through holes of the PCB board, and reach a reliable connection. Even...
DIP Connector Pogo Pin applies a unique spring and pin structure that can perfectly match the plate through holes of the PCB board, and reach a reliable connection. Even in...
DIP Pogo Pins applies a unique spring and pin structure that can perfectly match the plate through holes of the PCB board, and reach a reliable connection. Even in the...
DIP Pogo Pins apply a unique spring and pin structure that can perfectly match the plate through holes of the PCB board, and reach a reliable connection. Even in the...
DIP Pogo Test Pins applies a unique spring and pin structure that can perfectly match the plate through holes of the PCB board, and reach a reliable connection. Even in...
DIP Spring Test Probe Pogo Pin applies a unique spring and pin structure that can perfectly match the plate through holes of the PCB board, and reach a reliable connection.
Double Heads Pin Pogo is to add a small head on the standard single pin antenna thimble linker, so as to realize double-sided conduction and better transfer current. We have...
Double Heads Spring Pogo Pins is to add a small head on the standard single pin antenna thimble linker, so as to realize double-sided conduction and better transfer current. We...
Double Sided Pogo Pins is to add a small head on the standard single pin antenna thimble linker, so as to realize double-sided conduction and better transfer current. We have...
Double-Sided Spring Loaded Header Pin is to add a small head on the standard single pin antenna thimble linker so as to realize double-sided conduction and better transfer current. We...
DVI (Digital Visual Interface) is a digital video interface developed by the QH Industrial. It is able to support both digital and video signals transmission over a single DVI cable and...
DVI 24+5 Pin Male To Male Cable Connector is a digital video interface developed by the QH Industrial. It is able to support both digital and analogue video signals over a single DVI...
GX12 Female Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. GX12 Female Cable...
HDMI To DVI 18+1 Pin Cable Connector is a digital video interface developed by the QH Industrial. It is able to support both digital and video signals over a single DVI cable and...
M 8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can...
M12 4 Pin Male Curved Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus.
M12 Bus Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M12 connectors are...
M12 Shield Female Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M12 connectors...
M12 Straight Female Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M12 connectors...
M12 To RJ45 Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M12 connectors...
Magnetic Pogo Connector refers to a spring probe formed by three basic components, a needle shaft, a spring, and a needle tube, after being riveted and preloaded by a precision...
Pogo pin connector is generally used for precision connection in mobile phones, communications, automobiles, medical treatment, aerospace and other electronic products, which can improve the corrosion resistance, stability and durability...
Pogo pin refers to a spring probe formed by the three basic components of a needle shaft, a spring and a needle tube after being riveted and preloaded by a...
Pogo pin refers to a spring probe formed by three basic components of a needle shaft, a spring and a needle tube after being riveted and preloaded by a precision...
Pogo pins are generally used for precise connection in mobile phones, portable electronic devices, communications, automobiles, medical treatment, aerospace and other electronic products. With pogo pins, the corrosion resistance, stability...
Pogo Pins SMT is also known as the surface mount technology of pogo PCB. It is a pogo PCB circuit assembly technology that combines SMT pogo pins by reflow soldering...
Professional custom Pogo Pin Right Angle and 90°spring loaded PCB mount pogo pins can be installed vertically with PCB, which makes them incredibly suitable for equipment mounted on DIN rails.
Professional custom Right Angle Pogo Pin and 90°spring loaded PCB mount pogo pins can be installed vertically with PCB, which makes them incredibly suitable for equipment mounted on DIN rails.
Professional custom Right Angle Pogo Test Probes and 90°spring loaded PCB mount pogo pins can be installed vertically with PCB, which makes them incredibly suitable for equipment mounted on DIN...
Professional custom Right Angle Spring Pogo Pins and 90°spring loaded pcb mount pogo pins can be installed vertically with PCB, which makes them incredibly suitable for equipment mounted on DIN...
Professional custom Spring Loaded Pogo Pin Connector and 90°spring loaded PCB mount pogo pins can be installed vertically with PCB, which makes them incredibly suitable for equipment mounted on DIN...
Rolling Pogo Pin has a special independent ball placed on the top of the spring probe to ensure that the spring needle ball contact can continuously transmit signals during sliding...
Screw Pogo Pin is a new type of threaded pogo pins that can be easily replaced. The method of turning threads on the surface gets the spring needle off the...
SMD pogo pins are called surface mount device, which is one of the SMT components. SMD pogo pins are installed on the side of the PCB to provide mechanical as...
SMT Mini Pogo Pins are also known as the surface mount technology of pogo PCB. It is a pogo PCB circuit assembly technology that combines SMT pogo pins by reflow...
SMT Pogo Pin are also known as the surface mount technology of pogo PCB. It is a pogo PCB circuit assembly technology that combines SMT pogo pins by reflow soldering...
SMT pogo pins are also known as the surface mount technology of pogo PCB. It is a pogo PCB circuit assembly technology that combines SMT pogo pins by reflow soldering...
Surface-mount technology (SMT) is a method in which the electrical components are mounted directly onto the surface of a printed circuit board (PCB). An electrical component mounted in this manner is referred to...
The 2 Pin Magnetic Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages...
The 2 Pin PCB Round Magnetic Connector is assembled by a 2 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has...
The 2 Pin Right Angle Round Magnetic Connector is assembled by a 2 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and...
The 2 Pin Straight Round Magnetic Connector is assembled by a 2-pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the...
The 3 Pin Magnetic Connector is assembled by a 3 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages...
The 3 Pin Straight Magnetic Connector is assembled by a 3 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the...
The 4 Pin Magnetic Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages...
The 4 Pin Magnetic Power Connector is assembled by a 4 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the...
The 4 Pin Straight Magnetic Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the...
The 5 Pin Magnetic Connector is assembled by a 5 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages...
The 5 Pin Magnetic Power Connector is assembled by a 5 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the...
The 5 Pin Pogo Pin Connector magnetic is assembled by a 5 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has...
The 5 Pin Straight Magnetic Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the...
The 6 Pin Magnetic Connector is assembled by a 6 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages...
The 7 Pin Magnetic Connector is assembled by a 7 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages...
The 8 Pin Magnetic Connector is assembled by an 8 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages...
The DB25 Pin Male To Male Cable Connector is an analog socket, with 25 pins, from the D-Subminiatures (D-Sub) connector family. The prefix “D” represents the D-shape of the connector shell.
The HDMI male and female  cable connector is a hardware component in many modern pieces of entertainment or communications equipment. They enable HDMI cables to transfer digital signals from any suitable audio source to the receiver...
The M12 Bus Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M12 connectors...
The M12 connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M12 connectors are...
The M12 curved female connector is a type of industrial connector, and many people also call it an M12 plug. It is an electronic component that provides signal and current...
The M12 Curved Male Connector is a type of industrial connector, and many people also call it an M12 plug. It is an electronic component that provides signal and current...
The M12 female connector is a type of industrial connector, and many people also call it an M12 plug. It is an electronic component that provides signal and current transmission...
The M12 Male Connector is a type of industrial connector, and many people also call it an M12 plug. It is an electronic component that provides signal and current transmission...
The M12 Shielded Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M12 connectors...
The M8 connector is a circular connector with a 8-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M8 connectors are...
The M8 Female Connector is a type of industrial connector, and many people also call it an M8 plug. It is an electronic component that provides signal and current transmission for...
The M8 Male Connector is a type of industrial connector, and many people also call it an M8 plug. It is an electronic component that provides signal and current transmission for...
The magnetic 3 pin Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages...
The Magnetic Charging Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages of...
The Magnetic Electrical Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages of...
The Magnetic Pin Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages of...
The Magnetic Power Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages of...
The Pogo Pin Connector Magnetic is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages...
The Round Male and Female magnetic Power Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and...
The Straight Pin Round Magnetic Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the...
The Straight Round Magnetic Connector is assembled by a 2~18 pin pogo connector and magnet, which meets the customer’s requirements of a relatively simple overall structure, and has the advantages...
The HDMI Male Cable Connector is a hardware component in many modern pieces of entertainment or communications equipment. They enable HDMI cables to transfer digital signals from any suitable audio source to the...
The HDMI to DB+AV cable connecto r is a hardware component in many modern pieces of entertainment or communications equipment. They enable HDMI cables to transfer digital signals from any suitable audio source to the receiver...
These solder cup pogo pin connectors and spring loaded pogo pin connectors are plated with gold over nickel to ensure excellent electrical conductivity, durability and corrosion protection. Utilizing solder cup...
Threaded pogo pin is a new type of threaded pogo pin that can be easily replaced. The method of turning threads on the surface gets the spring needle  off the...
Threaded pogo pins are a new type of threaded pogo pins that can be easily replaced. The method of turning threads on the surface gets the spring needle off the...
Through Hole Pogo Pins applies a unique spring and pin structure that can perfectly match the plate through holes of the PCB board, and reach a reliable connection. Even in...
Through Hole Pogo Test Probes applies a unique spring and pin structure that can perfectly match the plate through holes of the PCB board, and reach a reliable connection. Even...
Type-C To Usb Cable Connector is the cha rging & data transfer cabl e of electronic devi ce.The size of the socket end of the Type-C interface is as small as the original Micro USB and it can withstand...
VGA 15 Pin Cable Connector, which is common cable for computer monitor.Quickly connect your monitor to your computer.This VGA cable is a standard 15-pin connector for computers and monitors with...