Shenzhen QH Industrial Co., Ltd Datasheets for USB Cables

USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol.  They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more

Product Name Notes
The size of the socket end of the Type-C interface is as small as the original Micro USB and it can withstand repeated plugging and unplugging.It supports the function of...
USB 3.0 Cable is designed to connect a device with a USB A to one with a USB B.It is for connecting an audio interface, external hard drive or other...
USB 3.0 To Type-C Fast Charging Cable is designed to connect a device with a USB A to one with a USB C .It is for connecting the electronic device...
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter
usb to db9 cable