Shenzhen QH Industrial Co., Ltd Datasheets for HDMI Cables

High-definition multimedia interface (HDMI) cables are assemblies of audio and video cables that are used to transmit digital audio/video signals. They are used to connect digital devices such as set-top boxes, personal computers, and camcorders to compatible computer monitors, video projectors, and digital televisions. HDMI uses a single cable for the transmission of uncompressed digital data and implements the EIA/CEA-861 standards.  
HDMI Cables: Learn more

Product Name Notes
Display Port Male To HDMI Male Converter Cable
Displayport Male To HDMI Female Converter Cable
HDMI Cable
Mini Display Port To HDMI 4 K Converter Cable
Mini Displayport To HDMI Converter Cable
The Female HDMI With Screw Thread Cable is a hardware component in many modern pieces of entertainment or communications equipment. They enable HDMI cables to transfer digital signals from any suitable audio source...
The mini HDMI to HDMI cable is a hardware component in many modern pieces of entertainment or communications equipment. They enable HDMI cables to transfer digital signals from any suitable audio source to the receiver...
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter