Shenzhen QH Industrial Co., Ltd Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Product Name Notes
1、Homeuse portable ev charger, curve design, easy to roll, Plug & Play. 2、Low Consumption: Standby State power less then 3w, saving energy. 3、Three light indicator and display screen ,check the...
Display Port Male To HDMI Male Converter Cable
Displayport Male To DVI Female Converter Cable
Displayport Male To HDMI Female Converter Cable
Displayport Male To Male Cable
Displayport Male To VGA Male Converter Cable
Dvi to dvi cable is a digital video interface developed by the QH Industrial. It is able to support both digital and analogue video signals over a single DVI cable and it is...
Dvi  cable connector is a digital video interface developed by the QH Industrial. It is able to support both digital and analogue video signals over a single DVI cable and it is commonly found...
HDMI Cable
Male Mini Displayport To Female Displayport Cable
Mini Display port Male To DVI Male Converter Cable
Mini Display Port To HDMI 4 K Converter Cable
Mini Displayport Male To Displayport Female Cable
Mini Displayport Male To Displayport Male Cable
Mini Displayport Male to Male cable
Mini Displayport Male To VGA Male Converter Cable
Mini Displayport To HDMI Converter Cable
Mini Displayport To VGA Converter Cable
The Magnetic Cable Connector consists of a Male Magnetic pogo pin cable and Female Magnetic pogo pin connectors. Data, power and signals can be transmitted through the attraction of male...
The size of the socket end of the Type-C interface is as small as the original Micro USB and it can withstand repeated plugging and unplugging.It supports the function of...
The Female HDMI With Screw Thread Cable is a hardware component in many modern pieces of entertainment or communications equipment. They enable HDMI cables to transfer digital signals from any suitable audio source...
The mini HDMI to HDMI cable is a hardware component in many modern pieces of entertainment or communications equipment. They enable HDMI cables to transfer digital signals from any suitable audio source to the receiver...
Type-C To Type-C 90° Fast Charging Cable is designed to connect a device with a USB C to one with a USB C .It is for connecting the electronic device...
USB 3.0 Cable is designed to connect a device with a USB A to one with a USB B.It is for connecting an audio interface, external hard drive or other...
USB 3.0 To Type-C Fast Charging Cable is designed to connect a device with a USB A to one with a USB C .It is for connecting the electronic device...
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter
usb to db9 cable