IRISO U.S.A., Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 0.3mm Pitch SMT Front-Flip ZIF Top The FPC/FFC cable being held during the insertion process. No restricted area(no exposure of the terminal)for the circuit layout under beneath the connector. Lead... | |
| 0.4mm Pitch SMT Non-ZIF Non-ZIF Both Low-profile and space saving model Dual contact type which improves workability. Its structure is designed to improve workability of inserting FPC card. Automatic mounting(embossed... | |
| 0.5mm Pitch SMT Back-Flip I-LOCK Tandem | |
| 0.5mm Pitch SMT Back-Flip I-LOCK Tandem Iriso original I-Lock connector, designed to thoroughly prevent FPC/FFC card slip-outs, now comes with a back-flip structure to ensure outstanding operability. This is a... | |
| 0.5mm Pitch SMT Front-Flip ZIF Btm. Locking device to keep the cover up-right when flipped open. There will be a click sound when the cover is closed. Automatic mounting (embossed... | |
| 0.5mm Pitch SMT Front-Flip ZIF Top The FPC/FFC cable being held during the insertion process. No restricted area(no exposure of the terminal)for the circuit layout under beneath the connector. Lead... | |
| 0.5mm Pitch SMT Non-ZIF Non-ZIF Both Although it has a contact point on both sides, it has a low profile and occupies little space. No restricted area (no exposure of... | |
| 0.5mm Pitch SMT SLD I-LOCK Btm. A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d locking method prevents the disconnection of FPC/FFC cards. A clicking feel at card insertion improves... | |
| 0.5mm Pitch SMT SLD I-LOCK Btm. It supports 100-Ohm impedance,high speed transmission which is equivalent to HDMI A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d locking method prevents the... | |
| 0.5mm Pitch SMT SLD I-LOCK Sgl. | |
| 0.5mm Pitch SMT SLD I-LOCK Sgl. A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d locking method prevents the disconnection of FPC/FFC cards. Stronger peeling force is achieved with the... | |
| 0.5mm Pitch SMT SLD I-LOCK Sgl. It supports 100-Ohm impedance,high speed transmission which is equivalent to HDMI A more reliable connection system than Irisoã\x80\x80origin al "I-LOCKâ\x80\x9d locking method prevents the... | |
| 0.5mm Pitch SMT SLD I-LOCK Top A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d locking method prevents the disconnection of FPC/FFC cards. A clicking feel at card insertion improves... | |
| 0.5mm Pitch SMT SLD ZIF Btm. | |
| 0.5mm Pitch SMT SLD ZIF Btm. Mass production possible for any number of pins. Automatic mounting (embossed package). | |
| 0.5mm Pitch SMT SLD ZIF Btm. Reflow heat resistance clears JEDEC level 1 requirements: peak 260 ?C. Developed as halogen-free version of the 9632 series, it improves slider insertion properties. | |
| 0.5mm Pitch SMT SLD ZIF Btm. Stronger slider lock can be achieved. Available for various circuit size. Use of reinforcing plate improves peel strength. Automatic mounting (embossed package). | |
| 0.5mm Pitch SMT SLD ZIF Sgl. Lead free typed for standard part. Automatic mounting (embossed package). | |
| 0.5mm Pitch SMT SLD ZIF Top Mass production possible for any number of pins. Automatic mounting (embossed package). | |
| 0.5mm Pitch SMT SLD ZIF Top Stronger slider lock can be achieved. Use of reinforcing plate improves peel strength. Automatic mounting (embossed package). | |
| 0.5mm Pitch SMT | |
| 0.5mm Pitch SMTBoth Combined with the 9984B series connectors, it can be used as vertical type connectors. | |
| 0.5mm Pitch SMTSgl. Various stacking height can be achieved by mating with various connector. | |
| 0.635mm Pitch SMT | |
| 0.8mm Pitch SMT | |
| 0mm Pitch DIP | |
| 1.25mm Pitch DIP Non-ZIF Non-ZIF Sgl. Straight and Right angle typed is available. Can be inserted with less force and is highly stable once inserted. | |
| 1.25mm Pitch SMT | |
| 1.25mm Pitch SMTBoth Able to absorb fitting axis gaps: +/-0.5m for X/Y/Z directions. Structure that prevents deformation due to contact when inserted or removed forcibly. Equipped with chassis And PCB... | |
| 1.5mm Pitch DIP | |
| 1mm Pitch DIP Non-ZIF Non-ZIF Sgl. Slicing off of the contact point can be prevented during the forced insertion of card, thereby improving its reliability. (R-Contact Shape). Straight and Right... | |
| 1mm Pitch DIP | |
| 1mm Pitch SMT Non-ZIF Non-ZIF Both Straight and Right angle typed is available. Can be inserted with less force and is highly stable once inserted. | |
| 1mm Pitch SMT SLD I-LOCK Btm. A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d lockingã\x80\x80meth od prevents the disconnection of FPC/FFC cards. Stronger peeling force is achieved with the... | |
| 1mm Pitch SMT SLD I-LOCK Top A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d lockingã\x80\x80meth od prevents the disconnection of FPC/FFC cards. Stronger peeling force is achieved with the... | |
| 1mm Pitch SMT SLD ZIF Btm. Automatic mounting (embossed package). Products with various numbers of pins support internal connection in a variety of equipment. | |
| 1mm Pitch SMT SLD ZIF Btm. Automatic mounting (embossed package). Use of reinforcing plate improves peel strength. Products with various numbers of pins support internal connection in a variety of... | |
| 1mm Pitch SMT SLD ZIF Top Automatic mounting (embossed package). Use of reinforcing plate improves peel strength. Products with various numbers of pins support internal connection in a variety of... | |
| 1mm Pitch SMT | |
| 2.5mm Pitch DIP | |
| 2.5mm Pitch DIPBoth Straight and Right angle typed is available.. With simple locking.. Groove structure to prevent incorrect or forced insertion. | |
| 2mm Pitch DIP | |
| 2mm Pitch SMTSgl. |
| Next >> |