IRISO U.S.A., Inc. Datasheets for Wire to Board Connectors
Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires.
Wire to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.3mm Pitch SMT Front-Flip ZIF Top The FPC/FFC cable being held during the insertion process. No restricted area(no exposure of the terminal)for the circuit layout under beneath the connector. Lead... | |
| 0.4mm Pitch SMT Non-ZIF Non-ZIF Both Low-profile and space saving model Dual contact type which improves workability. Its structure is designed to improve workability of inserting FPC card. Automatic mounting(embossed... | |
| 0.5mm Pitch SMT Back-Flip I-LOCK Tandem | |
| 0.5mm Pitch SMT Back-Flip I-LOCK Tandem Iriso original I-Lock connector, designed to thoroughly prevent FPC/FFC card slip-outs, now comes with a back-flip structure to ensure outstanding operability. This is a... | |
| 0.5mm Pitch SMT Front-Flip ZIF Btm. Locking device to keep the cover up-right when flipped open. There will be a click sound when the cover is closed. Automatic mounting (embossed... | |
| 0.5mm Pitch SMT Front-Flip ZIF Top The FPC/FFC cable being held during the insertion process. No restricted area(no exposure of the terminal)for the circuit layout under beneath the connector. Lead... | |
| 0.5mm Pitch SMT Non-ZIF Non-ZIF Both Although it has a contact point on both sides, it has a low profile and occupies little space. No restricted area (no exposure of... | |
| 0.5mm Pitch SMT SLD I-LOCK Btm. A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d locking method prevents the disconnection of FPC/FFC cards. A clicking feel at card insertion improves... | |
| 0.5mm Pitch SMT SLD I-LOCK Btm. It supports 100-Ohm impedance,high speed transmission which is equivalent to HDMI A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d locking method prevents the... | |
| 0.5mm Pitch SMT SLD I-LOCK Sgl. | |
| 0.5mm Pitch SMT SLD I-LOCK Sgl. A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d locking method prevents the disconnection of FPC/FFC cards. Stronger peeling force is achieved with the... | |
| 0.5mm Pitch SMT SLD I-LOCK Sgl. It supports 100-Ohm impedance,high speed transmission which is equivalent to HDMI A more reliable connection system than Irisoã\x80\x80origin al "I-LOCKâ\x80\x9d locking method prevents the... | |
| 0.5mm Pitch SMT SLD I-LOCK Top A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d locking method prevents the disconnection of FPC/FFC cards. A clicking feel at card insertion improves... | |
| 0.5mm Pitch SMT SLD ZIF Btm. | |
| 0.5mm Pitch SMT SLD ZIF Btm. Mass production possible for any number of pins. Automatic mounting (embossed package). | |
| 0.5mm Pitch SMT SLD ZIF Btm. Reflow heat resistance clears JEDEC level 1 requirements: peak 260 ?C. Developed as halogen-free version of the 9632 series, it improves slider insertion properties. | |
| 0.5mm Pitch SMT SLD ZIF Btm. Stronger slider lock can be achieved. Available for various circuit size. Use of reinforcing plate improves peel strength. Automatic mounting (embossed package). | |
| 0.5mm Pitch SMT SLD ZIF Sgl. Lead free typed for standard part. Automatic mounting (embossed package). | |
| 0.5mm Pitch SMT SLD ZIF Top Mass production possible for any number of pins. Automatic mounting (embossed package). | |
| 0.5mm Pitch SMT SLD ZIF Top Stronger slider lock can be achieved. Use of reinforcing plate improves peel strength. Automatic mounting (embossed package). | |
| 1.25mm Pitch DIP Non-ZIF Non-ZIF Sgl. Straight and Right angle typed is available. Can be inserted with less force and is highly stable once inserted. | |
| 1mm Pitch DIP Non-ZIF Non-ZIF Sgl. Slicing off of the contact point can be prevented during the forced insertion of card, thereby improving its reliability. (R-Contact Shape). Straight and Right... | |
| 1mm Pitch SMT Non-ZIF Non-ZIF Both Straight and Right angle typed is available. Can be inserted with less force and is highly stable once inserted. | |
| 1mm Pitch SMT SLD I-LOCK Btm. A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d lockingã\x80\x80meth od prevents the disconnection of FPC/FFC cards. Stronger peeling force is achieved with the... | |
| 1mm Pitch SMT SLD I-LOCK Top A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d lockingã\x80\x80meth od prevents the disconnection of FPC/FFC cards. Stronger peeling force is achieved with the... | |
| 1mm Pitch SMT SLD ZIF Btm. Automatic mounting (embossed package). Products with various numbers of pins support internal connection in a variety of equipment. | |
| 1mm Pitch SMT SLD ZIF Btm. Automatic mounting (embossed package). Use of reinforcing plate improves peel strength. Products with various numbers of pins support internal connection in a variety of... | |
| 1mm Pitch SMT SLD ZIF Top Automatic mounting (embossed package). Use of reinforcing plate improves peel strength. Products with various numbers of pins support internal connection in a variety of... |