IRISO U.S.A., Inc. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.5mm Pitch SMT | |
| 0.5mm Pitch SMTBoth Combined with the 9984B series connectors, it can be used as vertical type connectors. | |
| 0.5mm Pitch SMTSgl. Various stacking height can be achieved by mating with various connector. | |
| 0.635mm Pitch SMT | |
| 0.8mm Pitch SMT | |
| 1.25mm Pitch SMT | |
| 1.25mm Pitch SMTBoth Able to absorb fitting axis gaps: +/-0.5m for X/Y/Z directions. Structure that prevents deformation due to contact when inserted or removed forcibly. Equipped with chassis And PCB... | |
| 1.5mm Pitch DIP | |
| 1mm Pitch DIP | |
| 1mm Pitch SMT | |
| 2.5mm Pitch DIPBoth Straight and Right angle typed is available.. With simple locking.. Groove structure to prevent incorrect or forced insertion. | |
| 2mm Pitch DIP |