0.5mm Pitch
SMT SLD I-LOCK Btm.
It supports 100-Ohm impedance,high speed transmission which is equivalent to HDMI A more reliable connection system than Iriso original "I-LOCKâ\x80\x9d locking method prevents the disconnection of FPC/FFC cards. For free lead Automatic mounting (embossed package).
| IRISO U.S.A., Inc. | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 9691S-10Y902 |
| Product Name | FPC/FFC Connector, 9691 Series |
| Category | Wire to Board Connector |
| Connector Type | FPC / FFC |
| Gender | Female / Jack |
| Mounting | PC Mount |